Philips logo

Philips SpeedPro Aqua FC6729/82 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32861
Info modified on:
06 May 2024, 01:21:49
Short summary description Philips SpeedPro Aqua FC6729/82 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue:

Philips SpeedPro Aqua FC6729/82, Stick vacuum, Bagless, Blue, 0.4 L, 0.28 L, Rubber

Long summary description Philips SpeedPro Aqua FC6729/82 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Blue:

Philips SpeedPro Aqua FC6729/82. Product type: Stick vacuum, Dust container type: Bagless, Product color: Blue. Wheels material: Rubber. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.