location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VP1920 video switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP1920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP1920 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008016 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:56:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VP1920 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VP1920 video switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-format AV Switching with Simplicity
  • - Supports multi-format 9 Inputs and 2 HDMI outputs:
  • - • 3 combo inputs (HDMI/VGA, HDMI/DisplayPort, HDMI/AV/YPbPr)
  • - • 3 HDMI inputs
  • - • 2 HDMI outputs
  • - VGA port supports universal analog input formats (RGBHV/RGBs/YCbCr/YPbPr)
  • - Embed/De-embed Audio–HDMI/DisplayPort audio signals can be extracted to digital/analog audio signals; stereo / composite/component audio can be embedded to digital audio signals
  • - High-definition Video with Optimum Output
  • - Superior video quality up to 4096 x 2160@60Hz (4:2:0) / 4096 x 2160@30Hz (4:4:4) (HDMI/DP)
  • - EDID Expert™ - automatically selects the optimum EDID settings for smooth power-up, high-quality display, and the best video resolution across connected devices
  • - HDMI (3D, Deep Color, 4K); HDCP 1.4 compliant
  • - Versatile, Streamlined Operation
  • - Multiple control methods via front-panel pushbuttons, RS-232, OSD, and IR remote
  • - Source preview – quickly identifies and switches to the target content
  • - Selectable display modes (Matrix, Mirror, or PiP) for different presentation demands
  • - Auto switching – automatically detects and switches to a new source as soon as it is connected for time-saving and convenience
  • - Supports stand-by mode for power saving and fast waking up
  • - Extended Flexibility for USB Peripherals
  • - USB ports enable keyboard/mouse or touch panel control over the connected computers
  • - Control focus for keyboard/mouse and USB peripherals can be individually switched to a designated computer source
Long product name ATEN VP1920 video switch :
The short editorial description of ATEN VP1920 video switch

9 x 2 4K Presentation Matrix Switch
More>>>
ATEN VP1920 video switch:
The official marketing text of ATEN VP1920 video switch as supplied by the manufacturer

The ATEN VP1920 is a 3-in-1 presentation switch that integrates a video matrix switch, an audio processor, and analog-to-digital converter functions. With nine multi-format inputs to two HDMI 4K outputs, it is designed to boost the efficiency and impact of professional presentations.

With streamlined control from front panel pushbuttons, IR remote controller, OSD, and RS-232, the VP1920 reduces not only system device count, but also lower operation complexity. It is suitable for all small-to-medium sized corporate and education presentation environments, such as meeting rooms, classrooms, training rooms, or any other presentation setting, such as in exhibition centers or hotels.

Short summary description ATEN VP1920 video switch:
This short summary of the ATEN VP1920 video switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VP1920, Metal, Black, 590.6" (15 m), 1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160, 4096 x 2160 pixels, IR

Long summary description ATEN VP1920 video switch:
This is an auto-generated long summary of ATEN VP1920 video switch based on the first three specs of the first five spec groups.

ATEN VP1920. Material: Metal, Product color: Black, Maximum operating distance: 590.6" (15 m). AC input voltage: 100 - 240 V, AC adapter frequency: 50 / 60 Hz, AC adapter input current: 1 A. Width: 17.2" (437.2 mm), Depth: 6.44" (163.6 mm), Height: 1.73" (44 mm). Quantity per pack: 1 pc(s)

Ports & interfaces
HDMI ports quantity
8
HDMI in
6
Number of HDMI outputs
2
VGA (D-Sub) ports quantity
1
VGA (D-Sub) output ports
1
DisplayPorts quantity
1
Audio (L/R) in
2
Audio (L/R) out
2
Digital audio coaxial out
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
3.5 mm (1/8-inch) in
Yes
RS-232 ports
1
Features
Material
Metal
Product color
Black
Consumer Electronics Control (CEC) support
Yes
Extended display identification data (EDID)
Yes
HDCP
Yes
Maximum operating distance
590.6" (15 m)
Rack mounting
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160
LED indicators
Yes
Maximum resolution
4096 x 2160 pixels
Built-in speaker(s)
No
Features
Remote control type
IR
3D
Yes
HD type
4K Ultra HD
Rack capacity
1U
Heat dissipation
60 BTU/h
HDCP version
1.4
Power
AC input voltage
100 - 240 V
AC adapter frequency
50 / 60 Hz
AC adapter input current
1 A
Power consumption (typical)
7.3 W
Weight & dimensions
Width
17.2" (437.2 mm)
Depth
6.44" (163.6 mm)
Height
1.73" (44 mm)
Weight
5.2 lbs (2.36 kg)
Packaging content
Quantity per pack
1 pc(s)
Power cord included
Yes
Handheld remote control
Yes
User guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801H video switch HDMI ATEN VS0801H video switch HDMI
(show image)
VS0801H VS0801H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)