location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE635/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE635/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103900757
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 tweezers
  • - Wet & Dry
  • - Shaver Trimmer
  • - Pink, White
Long product name Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White :
The short editorial description of Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White

Wet & Dry epilator, Facial area cap, Trimming, up to 40 min
More>>>
Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White:
The official marketing text of Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White as supplied by the manufacturer

Our fastest epilation even on the finest of hairs
2 hair removal routines


Our fastest ever epilator has unique ceramic discs that rotate at a greater speed than ever before and firmly grip fine and short hairs. Enjoy weeks of satin smooth skin and treat your body areas with tailored hair removal methods.

Short summary description Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White:
This short summary of the Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Advanced BRE635/05, Pink, White, 32 tweezers, 70400 RPM, 15 /5,4 W, Built-in battery, Lithium-Ion (Li-Ion)

Long summary description Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White:
This is an auto-generated long summary of Philips Satinelle Advanced BRE635/05 epilator 32 tweezers Pink, White based on the first three specs of the first five spec groups.

Philips Satinelle Advanced BRE635/05. Product color: Pink, White, Number of tweezers: 32 tweezers, Rotational speed: 70400 RPM. AC input voltage: 15 /5,4 W, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
No
Suitable for short hair
Yes
Product color *
Pink, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
Yes
Features
Number of speeds
2
Massage function
No
Rotational speed
70400 RPM
Cordless
Yes
Power
AC input voltage
15 /5,4 W
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Fast charging
Yes
Operating time
40 min