Philips logo

Philips SHAVER Series 5000 S5940/43 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75212
Info modified on:
13 Jun 2024, 06:54:21
Short summary description Philips SHAVER Series 5000 S5940/43 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 5000 S5940/43, Rotation shaver, Black, Silver, MultiPrecision blades, Super Lift & Cut technology, Buttons, Wireless, SH50, 2 year(s)

Long summary description Philips SHAVER Series 5000 S5940/43 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 5000 S5940/43. Shaver system: Rotation shaver, Product color: Black, Silver, Shaving system technologies: MultiPrecision blades, Super Lift & Cut technology. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Runtime: 60 min

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.