location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go Jacket iSMP4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go Jacket iSMP4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5LX96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808624483 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:26:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Guarantee: Three-year worldwide limited warranty, and extend protection with optional HP Care services. HP Care Packs sold separately.
Long product name HP Engage Go Jacket iSMP4 :
The short editorial description of HP Engage Go Jacket iSMP4

Engage Go Jacket iSMP4
More>>>
HP Engage Go Jacket iSMP4:
The official marketing text of HP Engage Go Jacket iSMP4 as supplied by the manufacturer

Enable your HP Engage Go to complete transactions[1] on the move and add an extra layer of drop protection to your device with the HP Engage Go Jacket iSMP4.

Short summary description HP Engage Go Jacket iSMP4:
This short summary of the HP Engage Go Jacket iSMP4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go Jacket iSMP4, 8.73" (221.7 mm), 11.9" (302 mm), 0.843" (21.4 mm), 24.3 oz (690 g)

Long summary description HP Engage Go Jacket iSMP4:
This is an auto-generated long summary of HP Engage Go Jacket iSMP4 based on the first three specs of the first five spec groups.

HP Engage Go Jacket iSMP4. Width: 8.73" (221.7 mm), Depth: 11.9" (302 mm), Height: 0.843" (21.4 mm)

Take payments

Add the optional Ingenico iSMP4 mobile payment terminal[2] to the Jacket to accept EMV chip and PIN, NFC and MSR payments.[1] Convert to a fixed point of sale by connecting to the optional HP Engage Go Dock[2] and peripherals.[2]

Use it your way

Hold your solution by hand with the adjustable, rotating hand strap or keep your hands free for other tasks with the shoulder strap.

Designed for your daily demands

Quickly move between fixed to mobile

Weight & dimensions
Width
8.73" (221.7 mm)
Depth
11.9" (302 mm)
Height
0.843" (21.4 mm)
Weight & dimensions
Weight
24.3 oz (690 g)
Logistics data
Harmonized System (HS) code
85299040
Country Distributor
United Kingdom 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Engage Go Jacket iSMP4:
Disclaimer

[1] Internet access and payment processing software required and sold separately.
[2] Sold separately.