location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS406U Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS406U PLUS
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto Mode
  • - Multi-Image Output
  • - Color Dropout
  • - Blank Page Removal
Long product name Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White :
The short editorial description of Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White

CIS x 2, LED, ADF, 600 x 600 dpi, 48-bit, USB 2.0, 24 Vdc/ 1.25 A, 318.7 x 230.7 x 228.3 mm, 2.7 Kg
More>>>
Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White:
The official marketing text of Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White as supplied by the manufacturer

With the most advanced technology, Plustek is not just providing the hardware technology but also software. Users only need to press one button, the documents and valuable information and be sent and saved to selected destination with our high class imaging processing. The newest paper feeding, crop/deskew and ultrasonic features prevent your document completely and collect data accurately.

Exceptional Document Handling
The SmartOffice PS406U Plus features one of the most advanced document feeding and separation system in the industry. This system allows the SmartOffice PS406U Plus to scan mixed batches of varying paper sizes and weights. Able to handle everything from business cards to rigid ID cards and documents, the SmartOffice PS406U Plus easily scans both sides of one sheet in just one pass. The automatic document feeder (ADF) is also robust enough to feed up to three hard cards continuously or an embossed card up to 1.2 mm in thickness.

Exceptional Productivity
Operation of the PS406U Plus is simple with Plustek's exclusive software- DocAction. Users can simply scan and send to dedicated folder. What's best is that the scanned image can also be saved to your desired application. Moreover, the document format can be set to JPG, PDF.....etc.

Intelligent Misfeed Function
The PS406U Plus scanner prevents multi-feeds by checking the thickness of documents and detecting overlapping pages with the built-in ultrasonic multi-feeds detection capability. Users will be warned when a multi-feed is detected.

Plustek DocAction

Button utility to simplify document scanning. DocAction enables you to specify your personalized scanning configuration settings and scan documents with the touch of a button. Scanned documents are automatically sent directly to Printer, Email, Folder or FTP. DocAction also enables you to scan directly to many imaging and document management applications. DocAction saves scanned documents in all common imaging formats including: JPEG, TIFF, and PDF.

Plustek DocTWAIN

Industry standard TWAIN drivers ensure compatibility with thousands of image enabled applications including: document management, document capture, enterprise content management, forms processing, photographic imaging and image management applications.

Short summary description Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White:
This short summary of the Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PS406U Plus, 8.5 x 200" (216 x 5080 mm), 600 x 600 DPI, 48 bit, 24 bit, 16 bit, 8 bit

Long summary description Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White:
This is an auto-generated long summary of Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Gray, White based on the first three specs of the first five spec groups.

Plustek SmartOffice PS406U Plus. Maximum scan size: 8.5 x 200" (216 x 5080 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: ADF scanner, Product color: Gray, White. Sensor type: Dual CIS, Daily duty cycle (max): 4000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plastic Card, Thick paper, Thin paper, Card thickness (max): 0.0472" (1.2 mm)

Scanning
Maximum scan size *
8.5 x 200" (216 x 5080 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Input color depth
48 bit
Output color depth
24 bit
Input grayscale depth
16 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Black/white scanning color modes
Grayscale, Monochrome
Hardware resolution
600 x 600 pixels
Design
Scanner type *
ADF scanner
Product color *
Gray, White
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Daily duty cycle (max) *
4000 pages
Button functions
down, Scan, Standby, Up
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Plastic Card, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Letter
Yes
Card thickness (max)
0.0472" (1.2 mm)
Paper handling
Plastic card media weight
40 - 220 g/m²
Maximum scan width
8.5" (21.6 cm)
Maximum scan length
200" (5.08 m)
Maximum scan area (ADF)
8.5 x 200" (216 x 5080 mm)
Minimum scan area (ADF)
0.52 x 0.52" (13.2 x 13.2 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
1.25 A
Packaging data
Quantity per pack
1 pc(s)
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
PentiumR IV 2.4 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC Class B, CE
Weight & dimensions
Width
12.5" (318.7 mm)
Depth
9.08" (230.7 mm)
Height
8.99" (228.3 mm)
Weight
5.95 lbs (2.7 kg)
Brand Image Article code product Stock Price from
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White
(show image)
0220UK PS283 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black
(show image)
0196UK PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS406U ADF scanner 600 x 600 DPI A4 Gray, White Plustek SmartOffice PS406U ADF scanner 600 x 600 DPI A4 Gray, White
(show image)
0194UK PS406U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0204 PN2040 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0177 PL1530 0.00
(excl. VAT)
0 (incl. VAT)