location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UCE260 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UCE260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCE260 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2024 23:50:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Quide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UCE260 interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports any High-Speed (480Mb/s), full-speed (12 Mb/s) or low-speed (1.5 Mb/s) USB devices
  • - Extends signal transmission distance of a USB devices up to 60m via a Cat 5/5e/6 cable
  • - Includes an AC adapter to stabilize power supply
  • - Hot-Pluggable
  • - The most cost-effective USB extender solution
  • - No additional software driver required
Long product name ATEN UCE260 interface cards/adapter :
The short editorial description of ATEN UCE260 interface cards/adapter

USB 2.0 Cat 5 Extender (up to 60m)
More>>>
ATEN UCE260 interface cards/adapter:
The official marketing text of ATEN UCE260 interface cards/adapter as supplied by the manufacturer

UCE260 can easily send the USB signals via Cat.5/5e/6 cable up to 60 meters (196 ft) at data rate of High Speed (480Mb/s) , Full Speed (12Mb/s) and Low Speed (1.5Mb/s). Without any configuration or software driver, this USB extender allows you to extend your USB device or hub up to 60m from your computer, which overcomes the typical USB cable limitation.

Short summary description ATEN UCE260 interface cards/adapter:
This short summary of the ATEN UCE260 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UCE260, USB Type-A, 0 - 55 °C, 2.47 oz (70 g)

Long summary description ATEN UCE260 interface cards/adapter:
This is an auto-generated long summary of ATEN UCE260 interface cards/adapter based on the first three specs of the first five spec groups.

ATEN UCE260. Host interface: USB Type-A. Weight: 2.47 oz (70 g)

Ports & interfaces
Host interface *
USB Type-A
Design
Internal *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
2.47 oz (70 g)
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
ATEN UCE3250 interface cards/adapter ATEN UCE3250 interface cards/adapter
(show image)
UCE3250 UCE3250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)