location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9400W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H929041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H929041 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K PRO-UHD for crisp, clear images: 4K-enhanced, Full HD, UHD BD and HDR support
  • - Smooth, fast-moving action: Frame interpolation and Detail Enhancement
  • - Watch a movie a day for 7 years: 5,000 hours lamp life in Eco mode
  • - Fully motorised optics: Powered zoom, focus and lens shift
  • - Wide lens shift: Vertical ±96.3% and horizontal ±47.1%
Guarantee: 2 years
Long product name Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White :
The short editorial description of Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White

3LDC, 4K UHD, 2600 lm, 50-300", 250W, 0.74" LCD, 100-240V, 50-60Hz, 520x450x200mm, 11kg, White
More>>>
Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
The official marketing text of Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White as supplied by the manufacturer

4K PRO-UHD projector

Enjoy the big screen experience at home with access to the latest 4K content with this affordable home cinema projector featuring sharp images, and an incredibly high contrast ratio, all with great connectivity and easy set up.

Size matters

Make your home centre stage for all the action with Epson’s home projectors. Transform the everyday, whether you’re catching your favourite sports, watching a classic movie, streaming a box set or playing the latest game. You can capture everyone’s attention with an impressive 300” display and bring family and friends together to experience those memorable moments.

Epson 4K PRO-UHD

Delivers an amazing 4K UHD experience with advanced pixel-shifting, resolution-enhancement technology. Epson 4K PRO-UHD is not just a resolution specification but rather encompasses all of the factors impacting image performance, including colour and white brightness, contrast, HDR10, colour processing, as well as the capability of receiving, processing and projecting 4K content.

High dynamic range

High dynamic range presents the optimal visual experience by increasing the contrast ratio to deliver a far greater range between the darkest and lightest areas of the screen. It gives images more depth and allows you to see incredible detail that’s previously not been possible. But that’s not all; it enriches colours which makes images feel more natural yet intense, and ultimately, more immersive. With HDR support, you can now take advantage of the latest HDR content available.

High Colour Light Output

White brightness alone cannot bring the true colours you see everyday to life. That’s why the 3LCD technology found in Epson’s projectors delivers an equally high White and Colour Light Output (CLO). Why settle for a dull, washed out and lifeless screen? Experience vivid and lifelike images with Epson’s projectors.

3LCD technology - no rainbow effect

Avoid the rainbow effect with Epson's projectors that use three individual LCD chips to simultaneously project red, green, and blue light. In contrast, projectors with 1-chip DLP technology use a rotating wheel to project colours sequentially. Instead of a crisp edge, some viewers can experience the rainbow effect - a distracting and unnatural colour fringe.

Ultra-wide colour gamut

The ultra-wide colour gamut increases the range of lifelike colour, while the high contrast ratio delivers deep blacks for defined detail in the shadows.

Smoother fast-moving action

Even in the fastest action scenes frame interpolation and Detail Enhancement ensure motion pictures are sharp and smooth. Reducing motion blur in fast-moving scenes, frame interpolation technology inserts new frames between the original ones. As a result, blurring is suppressed and moving images look much smoother and sharper.

Flexible positioning and features for a true cinema experience at home

Looking for flexibility when it comes to installation? Ours is quick and simple thanks to a premium optical zoom ratio, and lens shift capabilities: up to ±96.3 percent on the vertical axis and up to ±47.1 percent on the horizontal axis. What’s more, the motorised zoom, focus and lens shift can store up to 10 different positions, letting you easily switch between different aspect ratios at the touch of a button. The high-quality optical zoom also makes it possible to use shorter cables, keeping any possible signal degradation to a minimum. In addition, this projector can be calibrated to professional ISF standards for greater control.

Enjoy up to seven years of entertainment

With up to 5,000 hours lifetime on the lamps, you could watch a movie every day for the next seven years without having to replace them. Epson projectors are known for their reliability, so you don’t have to worry about missing a minute of your favourite film, game or programme.

Short summary description Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This short summary of the Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9400W, 2600 ANSI lumens, 3LCD, 2160p (3840x2160), 1200000:1, 16:9, 50 - 300"

Long summary description Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This is an auto-generated long summary of Epson EH-TW9400W data projector Ceiling-mounted projector 2600 ANSI lumens 3LCD 2160p (3840x2160) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW9400W. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 2160p (3840x2160). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3. Supported 3D formats: Side by side, Top and bottom, Video color modes: Bright cinema, Cinema, Dynamic, Natural. Serial interface type: RS-232C

Projector
Screen size compatibility *
50 - 300"
Projection distance
118.1 - 248" (3 - 6.3 m)
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
2160p (3840x2160)
Contrast ratio (typical) *
1200000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
250 W
Lens system
Focus *
Auto
Focal length range
22.5 - 46.7 mm
Aperture range (F-F)
2 - 3
Zoom capability
Yes
Zoom ratio
2.1:1
Throw ratio
1.35 - 2.84:1
Horizontal lens shift range
-47.1 - 47.1%
Vertical lens shift range
-96.3 - 96.3%
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Video color modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Features
Noise level (economic mode)
20 dB
HDCP
Yes
Noise level *
24 dB
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Ceiling-mounted projector
Product color *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
355 W
Power consumption (standby) *
0.35 W
Power consumption (economy mode)
271 W
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
20.5" (520 mm)
Depth
17.7" (450 mm)
Height
7.87" (200 mm)
Weight *
24.3 lbs (11 kg)
Package width
20.2" (512 mm)
Package depth
25.8" (655 mm)
Package height
10.4" (265 mm)
Package weight
34.6 lbs (15.7 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC
Manual
Yes
Bundled software
EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
14 pc(s)
Country Distributor
United Arab Emirates 1 distributor(s)