location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech WINGMAN FORCE 3D PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WINGMAN FORCE 3D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963223-1120
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited warranty - parts and labour - 1 year - carry-in
Long product name Logitech WINGMAN FORCE 3D PC :
The short editorial description of Logitech WINGMAN FORCE 3D PC

WINGMAN FORCE 3D USB CONNECTION IN (PC)
More>>>
Logitech WINGMAN FORCE 3D PC:
The official marketing text of Logitech WINGMAN FORCE 3D PC as supplied by the manufacturer

Feel the action in your games. This low cost, force feedback joystick lets you feel weapon recoils, explosions, and much more. The space-saving design of the Logitech WingMan Force 3D takes up minimal room on your desktop. It includes a twist handle function, seven programmable buttons, 8-way hat switch, and high-precision throttle.

Short summary description Logitech WINGMAN FORCE 3D PC:
This short summary of the Logitech WINGMAN FORCE 3D PC data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech WINGMAN FORCE 3D, PC, Wired, 32 MB, 20 MB, Intel Pentium - 166 MHz, Drivers & Utilities, Logitech WingMan Profiler

Long summary description Logitech WINGMAN FORCE 3D PC:
This is an auto-generated long summary of Logitech WINGMAN FORCE 3D PC based on the first three specs of the first five spec groups.

Logitech WINGMAN FORCE 3D. Gaming platforms supported: PC. Connectivity technology: Wired. Minimum RAM: 32 MB, Minimum storage drive space: 20 MB, Minimum processor: Intel Pentium - 166 MHz. Bundled software: Drivers & Utilities, Logitech WingMan Profiler. Pointing device: 8-way hat switch, throttle, Compatible operating systems: Microsoft Windows XP, Microsoft Windows 98/ME/2000

Input device
Gaming platforms supported *
PC
Buttons quantity
7
Ports & interfaces
Connectivity technology *
Wired
System requirements
Minimum RAM
32 MB
Minimum storage drive space
20 MB
Minimum processor
Intel Pentium - 166 MHz
Technical details
I/O ports
1 x USB - 4 PIN USB Type A
Packaging content
Bundled software
Drivers & Utilities, Logitech WingMan Profiler
Other features
Pointing device
8-way hat switch, throttle
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, Microsoft Windows 98/ME/2000
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:16
Uk has collected 1 expert review for Logitech WINGMAN FORCE 3D PC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ign.com
Updated:
2017-03-01 10:11:16
Smaller size unfortunately means smaller force for this feedback stick.
0%
Brand Image Article code product Stock Price from
Logitech WINGMAN FORCE 3D PC Logitech WINGMAN FORCE 3D PC
(show image)
963223-0909 WINGMAN FORCE 3D 0.00
(excl. VAT)
0 (incl. VAT)