Philips logo

Philips HX9307 Adult Sonic toothbrush Rose Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62173
Info modified on:
14 Mar 2024, 19:40:17
Short summary description Philips HX9307 Adult Sonic toothbrush Rose Gold:

Philips HX9307, Adult, Sonic toothbrush, 31000 movements per minute, Rose Gold, 2 min, Battery

Long summary description Philips HX9307 Adult Sonic toothbrush Rose Gold:

Philips HX9307. Purpose: Adult, Toothbrush type: Sonic toothbrush, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery type: Built-in battery, Input voltage: 100 - 240 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.