location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime White I/O Hub USB 2.0 Type-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime White I/O Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW66AA show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Long product name HP Engage One Prime White I/O Hub USB 2.0 Type-C :
The short editorial description of HP Engage One Prime White I/O Hub USB 2.0 Type-C

Engage One Prime I/O Hub
More>>>
HP Engage One Prime White I/O Hub USB 2.0 Type-C:
The official marketing text of HP Engage One Prime White I/O Hub USB 2.0 Type-C as supplied by the manufacturer

Expand your HP Engage One Prime with the HP Engage One Prime I/O Hub that fits neatly under the stand or the counter. Connect to a range of accessories with legacy and evolving ports: 2 Serial (db9), 4 USB 2.0, 1 USB A (powered 12v), 1 Gigabit Ethernet, 1 Cash Drawer port, and 2 USB Type-C™.

Short summary description HP Engage One Prime White I/O Hub USB 2.0 Type-C:
This short summary of the HP Engage One Prime White I/O Hub USB 2.0 Type-C data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime White I/O Hub, USB 2.0 Type-C, White, RJ-12, RJ-45, RS-232, USB 2.0, 2.17" (55 mm), 8.66" (220 mm), 10.4" (264 mm)

Long summary description HP Engage One Prime White I/O Hub USB 2.0 Type-C:
This is an auto-generated long summary of HP Engage One Prime White I/O Hub USB 2.0 Type-C based on the first three specs of the first five spec groups.

HP Engage One Prime White I/O Hub. Host interface: USB 2.0 Type-C. Product color: White, Hub interfaces: RJ-12, RJ-45, RS-232, USB 2.0. Width: 2.17" (55 mm), Depth: 8.66" (220 mm), Height: 10.4" (264 mm)

Ports & interfaces
Host interface *
USB 2.0 Type-C
USB 2.0 ports quantity *
5
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
1
Performance
Product color *
White
Performance
Hub interfaces
RJ-12, RJ-45, RS-232, USB 2.0
Weight & dimensions
Width
2.17" (55 mm)
Depth
8.66" (220 mm)
Height
10.4" (264 mm)
Weight
17.3 oz (490 g)
Logistics data
Harmonized System (HS) code
84719000
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
United Arab Emirates 2 distributor(s)