Creative Labs logo

Creative Labs NX ULTRA webcam 640 x 480 pixels

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22004
Info modified on:
04 Apr 2019, 04:16:31
Guarantee:
2-year limited hardware warranty
Long product name Creative Labs NX ULTRA webcam 640 x 480 pixels:

WEBCAM NX ULTRA FR NL ML (NMS)

Short summary description Creative Labs NX ULTRA webcam 640 x 480 pixels:

Creative Labs WEBCAM NX ULTRA, 640 x 480 pixels, 5 - 35%, 10 - 80 °C, Sound Blaster or other Windows compatible sound card is required for video instant messaging with..., 32 MB, Intel Pentium or AMD Athlon processor running at 266 MHz or higher

Long summary description Creative Labs NX ULTRA webcam 640 x 480 pixels:

Creative Labs WEBCAM NX ULTRA. Maximum video resolution: 640 x 480 pixels. Minimum system requirements: Sound Blaster or other Windows compatible sound card is required for video instant messaging with..., Minimum RAM: 32 MB. Minimum processor: Intel Pentium or AMD Athlon processor running at 266 MHz or higher, Minimum storage drive space: 250 MB, Lens system: high quality crystal clear lens

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.