location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-680 speaker set 505 W 5.1 channels 317 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970068-0120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:31
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year guarantee
Long product name Logitech Z-680 speaker set 505 W 5.1 channels 317 W :
The short editorial description of Logitech Z-680 speaker set 505 W 5.1 channels 317 W

Logitech® Z-680 THX® Certified • 5.1 Configuration • Dolby® Digital & DTS® Hardware Decoding • 505 Watts • Digital SoundTouch™ Control Center
More>>>
Logitech Z-680 speaker set 505 W 5.1 channels 317 W:
The official marketing text of Logitech Z-680 speaker set 505 W 5.1 channels 317 W as supplied by the manufacturer

Don't just watch movies, play games or hear music. Experience them with the dynamic, immersive sound of the Logitech Z-680, our THX®-certified, top-of-the-line 5.1 speaker system. The Z-680 delivers room-thumping bass through a 188-RMS watt subwoofer and crystal-clear midrange and highs through four satellites and a center channel, 62 / 69 watts RMS each one. The control couldn't be simpler or more elegant: a desktop control center with LCD panel and a wireless remote.

This 5.1 set includes a built-in Dolby® Digital and DTS® hardware decoding system. You can connect the Z-680 directly to a PC sound card, Xbox™, PlayStation®2, DVD player, satellite receiver or other Dolby-ready source and get a true surround experience. You can also get 5.1 surround from a stereo input through the advanced Dolby® Surround Pro Logic II system. Best of all, you can connect up to four inputs simultaneously and access each one with the touch of a button.

The Logitech Z-680: It's the only speaker system you'll ever need... or want.

Feel earth-shaking bass with 505 watts RMS of thunderous power
Enjoy true 5.1 digital sound with your movies and games with built-in Dolby Digital and DTS decoding
Create surround from stereo music, movies and games with Dolby Pro Logic II
Simultaneously connect four audio sources, including PCs, video games, DVD, CD and portable audio players
Command everything with the Digital SoundTouch™ Control Center and wireless remote
You know that you're getting the truest possible sound quality with THX® certification

Short summary description Logitech Z-680 speaker set 505 W 5.1 channels 317 W:
This short summary of the Logitech Z-680 speaker set 505 W 5.1 channels 317 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-680, 5.1 channels, 505 W, 1000 W, 114 dB, 317 W, 188 W

Long summary description Logitech Z-680 speaker set 505 W 5.1 channels 317 W:
This is an auto-generated long summary of Logitech Z-680 speaker set 505 W 5.1 channels 317 W based on the first three specs of the first five spec groups.

Logitech Z-680. Audio output channels: 5.1 channels, RMS rated power: 505 W, Peak Music Power Output (PMPO): 1000 W. Signal-to-Noise Ratio (SNR): 114 dB. Satellite speakers RMS power: 317 W. Subwoofer RMS power: 188 W

Performance
RMS rated power *
505 W
Peak Music Power Output (PMPO)
1000 W
Audio output channels *
5.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
114 dB
Satellite speakers
Satellite speakers RMS power *
317 W
Subwoofer
Subwoofer RMS power
188 W
Technical details
Frequency range
35 - 20 Hz
Brand Image Article code product Stock Price from
Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels
(show image)
970055-0914 Z-560 400W stereo surround 4way ext 0.00
(excl. VAT)
0 (incl. VAT)