location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6G1XEU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 13:51:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.2 GHz
  • - 1 GB
  • - Rack 411 W
Long product name IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W :
The short editorial description of IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W

IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK
More>>>
Short summary description IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W:
This short summary of the IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK, 3.2 GHz, 1 GB, SCSI, 411 W, Rack

Long summary description IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W:
This is an auto-generated long summary of IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK server Intel® Xeon® 3.2 GHz 411 W based on the first three specs of the first five spec groups.

IBM XSERIES 335 8676-G1X XEON-3.2 1MB L3/1GB/OPEN/RACK. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB. HDD interface: SCSI. Power supply: 411 W. Chassis type: Rack