location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP721c Mainstream-projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06J77.B5E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:07:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 31 - 300"
  • - 285 W
Long product name BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)

MP721c Mainstream-projector
More>>>
BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Immaculate Image Quality
Designed to complement every work environment in any lighting conditions, the BenQ MP721c displays brilliantly with its high 2200 ANSI lumen brightness and sharp 2000:1 contrast ratio along with its 1024 x 768 XGA resolution and golden ratio color wheel which balances true color saturation and maximizes color accuracy for a crystal-clear, vivid image reproduction.

Performance without Peer
Whether you're putting on a presentation for a key client or enjoying a favorite movie at home, you want a projector that won't compromise the experience in any way. That's why BenQ built the MP721c to deliver the brightness, high contrast ratios, and special application modes you need for any display task.

Right on Time
You and your audience will appreciate the built-in timer that helps keep your presentations at the right pace. An unobtrusive on-screen timer lets you keep track of how much time you have remaining, while your audience is freed from wondering where you are in your presentation so they can concentrate on you and the content you're presenting instead.

Stay Focused
The MP721c provides a discreet alert that lets you know when the projector has powered on before a presentation or finished cooling afterwards, so you can stay engaged with your audience without needing to look at visual indicators.

Do it without a Hitch
There are few things as annoying as accidentally hitting a control button on a projector and derailing your presentation. To keep each and every presentation glitch-free, BenQ has outfitted the MP721c with a panel key lock to prevent just such annoyances.

Rich visuals
Enjoy perfect colors with the MP721c's unique color matching technology. The new generation golden ratio color wheel balances true color saturation and maximizes color accuracy. There are no limitations when using the MP721c. It captures rich, true-to-life spectrums for the greatest visual satisfaction.

Key features:
- 2200 ANSI Lumens.
- XGA Native Resolution.
- 2000:1 High Contrast Ratio.
- Golden Ratio Color Wheel (5 Segments).
- HDTV Compatible (480p, 576p, 720p, 1080i).
- 4000 Hours Lamp Life (Eco. mode).
- 5.9 lbs Light Weight.

Short summary description BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP721c Mainstream-projector, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 31 - 300", 31 - 82 kHz

Long summary description BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP721c Mainstream-projector. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 220 W. Zoom ratio: 1.15:1. Noise level: 28 dB. Display number of colors: 16.78 million colors

Projector
Screen size compatibility *
31 - 300"
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
220 W
Lens system
Zoom ratio
1.15:1
Video
Full HD *
Yes
Features
Noise level *
28 dB
Display
Display number of colors
16.78 million colors
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
5.89 lbs (2.67 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.9 x 8.67 x 3.95" (278 x 220.2 x 100.3 mm)
Power requirements
50 - 60 Hz
I/O ports
VGA in S-video in Component Video in Composite Video in PC audio in VGA out USB Serial RS232
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:07:40
Uk has collected 6 expert reviews for BenQ MP721c Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 20:07:28
This no-frills projector has accurate colour matching, a good range of connectivity options and a generous three-year warranty.
Good SRGB mode, Wiireless capable (via addon), Long warranty...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This no-frills projector has accurate colour matching, a good range of connectivity options and a generous three-year warranty...
76%
macworld.co.uk
Updated:
2011-09-25 20:07:32
The BenQ breaks with tradition by coming in a blue box with a glossy finish – a creative choice, but not necessarily a practical one, as the plastic instantly shows up scratches and finger marks. The button pad is equally eccentric, with an eye-catc...
Good Good picture quality for the price, optional wireless input option, low cost, good value, price includes extended three-year warranty...
Bad Unusual shiny plastic finish picks up scratches and fingermarks, lens cap may be fragile, bigger and heavier than usual, visually undistinguished...
100%
techradar.com
Updated:
2011-09-25 20:07:36
Unlike many others in the peripherals field, BenQ takes its budget products as seriously as its high-end ones, with individual technologies filtering through its ranges based on need rather than money-saving tactics. This is noticeable in its monitor r...
Good Great bulb life of 3,000 hours, High contrast ratio, Excellent value for money...
Bad Boxy design, Minimal set-up options, Average colour saturation...
60%
projectorreviews.com.au
Updated:
2011-09-25 20:07:18
The unit uses the latest DLP technology with a 5 segment colour wheel eliminating rainbow effects seen in its predecessors (PB6110, PB6210) and some older DLP models...
90%
Country Distributor
United Kingdom 1 distributor(s)