location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 tools 10-in-1, Face and Hair
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG3740/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103825623
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips MG3740/13 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-sharpening blades
  • - 10 tools for face and hair
  • - Trimmer
  • - Detail metal trimmer
  • - Nose and ear trimmer
  • - 6 Impact-resistant combs
  • - Up to 60-minute run time
  • - Rinseable attachments
  • - Storage pouch
  • - Guarantee
Long product name Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) :
The short editorial description of Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

10-in-1, Face, Hair & Body, Ni-MH, 60 min
More>>>
Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
The official marketing text of Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) as supplied by the manufacturer

Try out a new look any day of the week with this durable all-in-one trimmer. Nine quality tools allow you to easily create the exact facial style and hairstyle you want.

Short summary description Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This short summary of the Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 MG3740/13, Black, Ear, Nose, Battery, 60 min, Built-in battery, 16 h

Long summary description Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 MG3740/13 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 MG3740/13. Product color: Black, Precision trimmer purpose: Ear, Nose. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Nose

Trim and style your face and hair with 10 tools
Trim and style your face and hair with 10 tools

This all-in-one trimmer conveniently trims and styles your facial hair and clips your hair.

Self-sharpening, skin-friendly blades for a perfect trim
Self-sharpening, skin-friendly blades for a perfect trim

Get a perfect trim, time after time. The steel blades lightly brush against one another – sharpening themselves as they work. This results in blades that are sharp as day 1 after 3 years of use.

Trimmer edges beard and hair to complete your look
Trimmer edges beard and hair to complete your look

Use the trimmer without a comb to get clean, sharp lines around your beard, neck and hairline. The trimmer's shelf-sharpening blades remain as sharp as day 1, even after 3 years of use.

Detail metal trimmer defines edges of your beard or goatee
Detail metal trimmer defines edges of your beard or goatee

Create fine lines, contours and details with precision, to define or change your style.

Nose trimmer gently removes unwanted nose and ear hair
Nose trimmer gently removes unwanted nose and ear hair

Remove unwanted nose and ear hair, easily and comfortably.

Run time: up to 60 minutes of cordless use per charge
Run time: up to 60 minutes of cordless use per charge

Get up to 60 minutes of cordless use for every 16-hour charge.

6 combs for trimming your face and hair
6 combs for trimming your face and hair

2 stubble combs (1 and 2 mm), 1 adjustable beard comb (3-7 mm) and 3 hair combs (9, 12 and 16 mm).

Rinseable attachments for easy cleaning
Rinseable attachments for easy cleaning

Simply detach and rinse the blades and combs under the tap to thoroughly clean them.

Storage pouch for easy organisation and travel
Storage pouch for easy organisation and travel

Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

3-year guarantee and worldwide voltage
3-year guarantee and worldwide voltage

We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Performance
Product color *
Black
Suitable for entire body *
Yes
Precision trimmer
Yes
Precision trimmer purpose
Ear, Nose
Self-sharpening blade
Yes
Ergonomics
Ergonomic grip
Yes
Cordless
Yes
Washable
Yes
Power
Power source *
Battery
Operating time *
60 min
Rechargeable *
Yes
Power
Charging time
16 h
Battery type *
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Nose
Precision comb
Yes
Technical details
Tools quantity
10 tools