Tripp Lite logo

Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
40206
Info modified on:
10 Aug 2024, 11:08:10
Bullet Points Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):
  • - Zero transfer time between AC power and battery for uninterrupted operation
  • - PDU keeps essential equipment powered during hot-swap battery replacement or repair
  • - 2U transformer supports power protection of both low- and high-voltage components
  • - Optional external batteries provide additional runtime for essential applications
  • - Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee:
2-year limited
Long product name Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):

SmartOnline 120/208V 8kVA On-Line UPS – Double Conversion, 7.2kW, 8U, Network Card Option, TAA Compliant

Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
This TAA-compliant UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 7200W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU8000RT3UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. Using the 2U transformer, this double-conversion UPS system can support both low- and high-voltage equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 13.5 minutes of support at half load and 5.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, this TAA-compliant UPS system can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Easily Hot-Swappable with No Expensive Service Calls or Downtime Needed
With its detachable PDU, the SU8000RT3UTFTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.

Economy Mode Helps the Environment and Your Cash Flow
Operating with a high 96% efficiency in optional economy mode, this double-conversion significantly reduces BTU heat output and operating energy costs.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
Front-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports
USB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.

Versatile Installation Options
Hardware is included for mounting the 8kVA UPS system in 8U of space in an EIA-standard 19-inch 4-post rack. Use three optional 2POSTRMKITHD kits (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.

TAA-Compliant UPS for GSA Schedule Purchases
The SU8000RT3UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU8000RT3UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):

Tripp Lite SU8000RT3UTFTAA, Double-conversion (Online), 8 kVA, 7200 W, Sine, 200 V, 60 Hz

Long summary description Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s):

Tripp Lite SU8000RT3UTFTAA. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 18 AC outlet(s), USB port type: Micro-USB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 8U. Width: 17.5" (445 mm), Depth: 25.8" (656 mm), Height: 17.5" (445 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.