location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSC45AC portable device management cart/cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC45AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332226082 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSC45AC portable device management cart/cabinet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable device management cart
  • - Placement: Floor
  • - Handle(s)
  • - Number of devices supported: 45
  • - Supported portable devices: Laptop Device connectors supported: AC
  • - Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite CSC45AC portable device management cart/cabinet Black :
The short editorial description of Tripp Lite CSC45AC portable device management cart/cabinet Black

45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
More>>>
Tripp Lite CSC45AC portable device management cart/cabinet Black:
The official marketing text of Tripp Lite CSC45AC portable device management cart/cabinet Black as supplied by the manufacturer

Mobile Charging Cart Accommodates up to 45 Chromebooks and Laptops
This 120V charging cart provides timed AC charging, secure storage and cord management for as many as 45 Chromebooks and laptops. The connected devices’ AC adapters plug into 45 NEMA 5-15R outlets, which provide up to 1,440 watts for charging. A built-in circuit breaker protects the devices against overloads.

High-Speed Zone Charging Conserves Energy and Helps Avoid Potential Overloads
The 45 NEMA 5-15R outlets are split into two color-coded charging zones to support more devices and higher wattages without overloads. A built-in timer alternates charging zones every hour. LEDs indicate which zone is being charged at any given time.

Locking Steel Enclosure Keeps Valuable Equipment Safe and Secure
Constructed from heavy-duty steel covered with a black powder-coated finish, this laptop charging cart provides safe, secure storage. Devices and their power adapters are stored in separate compartments. The front and back doors lock with the included keys to help prevent theft, damage and tampering. For extra security, the front door can be fastened with a user-supplied padlock. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.

Moving Your Devices from Room to Room Is Easy
Large swivel casters with non-marking wheels improve the ride over uneven surfaces and lock to help prevent unwanted movement. The reversible wide-grip handle makes the cart easy to control. Corner safety bumpers protect walls and doorways from scratches. The compact Chromebook charging cart takes up about the same amount of physical space as a typical A/V cart.

Well-Organized to Avoid Confusing Cable Clutter
Heavy power adapters store out of the way in removable baskets. Cables and connectors run through zoned slots and an overhead cable manager, keeping them organized and out of the way. Adjustable dividers accommodate up to 15 devices per shelf, and device spaces are numbered for easy identification. A power cord wrap keeps the input cord out of the way when moving the charging station. The 10-foot cord with space-saving right-angle NEMA 5-15P plug allows great flexibility in reaching AC outlets.

Laminated Wood-Grain Top Doubles as a Convenient Workstation
The laminated top acts as a smooth writing surface and holds a projector, monitor or other peripherals that plug into two external NEMA 5-15R outlets controlled by an inside on/off switch. A pass-through RJ45 jack is provided for connecting Ethernet devices, such as a wireless router or hotspot, inside the cabinet.

Short summary description Tripp Lite CSC45AC portable device management cart/cabinet Black:
This short summary of the Tripp Lite CSC45AC portable device management cart/cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSC45AC, Portable device management cart, Black, Floor, 15.6" (39.6 cm), 120.1" (3.05 m), Laptop

Long summary description Tripp Lite CSC45AC portable device management cart/cabinet Black:
This is an auto-generated long summary of Tripp Lite CSC45AC portable device management cart/cabinet Black based on the first three specs of the first five spec groups.

Tripp Lite CSC45AC. Type: Portable device management cart, Product color: Black, Placement: Floor. Supported portable devices: Laptop, Device connectors supported: AC, Lock type: Key. AC input voltage: 120 V, AC input frequency: 60 Hz, Current: 12 A. Width: 26" (661.4 mm), Depth: 28.8" (732.5 mm), Height: 43.1" (1093.5 mm). Cables included: AC, Number of keys included: 10 pc(s)

Design
Type *
Portable device management cart
Placement
Floor
Slot depth
15.6" (39.6 cm)
Handle(s)
Yes
Cord length
120.1" (3.05 m)
Product color *
Black
Features
Number of devices supported *
45
Supported portable devices *
Laptop
Device connectors supported *
AC
Locking
Yes
Lock type
Key
Power
AC input voltage
120 V
AC input frequency
60 Hz
Current
12 A
Weight & dimensions
Width
26" (661.4 mm)
Depth
28.8" (732.5 mm)
Height
43.1" (1093.5 mm)
Weight & dimensions
Weight
147 lbs (66.7 kg)
Package width
26.8" (680 mm)
Package depth
29.1" (739.9 mm)
Package height
46.9" (1190 mm)
Package weight
200 lbs (90.7 kg)
Packaging content
Cables included
AC
Manual
Yes
Screws included
Yes
Number of keys included
10 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
26.8" (680 mm)
Master (outer) case length
29.1" (739.9 mm)
Master (outer) case height
46.9" (1190 mm)
Master (outer) case weight
200 lbs (90.7 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC48AC portable device management cart/cabinet Black Tripp Lite CSC48AC portable device management cart/cabinet Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)