location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to VGA and HDMI Adapter - 2-in-1 - 4K 30Hz - Space Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDP2HDVGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030880695 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:41:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB C AV MULTIPORT ADAPTER: Maximize your laptop's video compatibility with a 2-in-1 adapter that supports USBC to HDMI (digital) and VGA (analog)
  • - DIGITAL 4K30 VIDEO: USB C monitor adapter supports resource-demanding applications with support for UHD resolutions up to 4K 30Hz on the HDMI port and HD resolutions up to 1080p60Hz on the VGA port
  • - SPACE GRAY: The adapter is a great accessory for any laptop with a color and design to match your Space Gray MacBook, MacBook Pro or iPhone 15 [Plus/Pro/Max] and up
  • - PERFECT FOR TRAVEL: The USB Type C adapter has a small footprint and lightweight design with a built-in 6-inch USB-C cable for ease of use and travel
  • - COMPATIBILITY: This USB-C to DisplayPort video converter requires no software/drivers & is backwards compatible with DisplayPort 1.2; Works with Windows, MacOS, Linux, iPadOS, iOS, Chrome OS, Android
Guarantee: 3 Years
Long product name StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black :
The short editorial description of StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black

StarTech.com USB-C to VGA and HDMI Adapter - 2-in-1 - 4K 30Hz - Space Grey - Windows & Mac Compatible (CDP2HDVGA)
More>>>
StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black:
The official marketing text of StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer

USB-C™ Multiport Adapter| Aluminum | 6" (15.24 cm) Built-In CableThis USB-C to VGA and HDMI adapter offers a portable solution for connecting your USB Type-C laptop to a VGA or HDMI display. The multiport video adapter also works as a splitter, enabling you to simultaneously output an identical video signal to two separate monitors (1 x HDMI and 1 x VGA).Two-in-One Video Connectivity with Travel in MindAvoid the hassle of carrying different adapters, with a 2-in-1 USB-C monitor adapter. With VGA, and HDMI outputs, you can conveniently connect your laptop to any HDMI or VGA-equipped display, using this multiport adapter.The adapter features a durable aluminum enclosure and can withstand being carried in your travel bag.Ultra HD 4K 30Hz ResolutionThe HDMI output on this USB-C video adapter supports UHD resolutions up to 4K 30Hz, while the VGA output supports HD resolutions up to 1920 x 1200.Stylish Connectivity for Your MacBook, MacBook Pro, or Any LaptopThe USB-C video adapter has a Space Gray housing and built-in USB-C cable designed to match your Space Gray MacBook or MacBook Pro. The adapter is compatible with USB-C DP Alt Mode devices.CDP2HDVGA is backed by a StarTech.com 3-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CDP2HDVGA, USB Type-C, HDMI output, VGA (D-Sub) output, 3840 x 2160 pixels

Long summary description StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of StarTech.com CDP2HDVGA USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

StarTech.com CDP2HDVGA. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product color: Black, Housing material: Aluminum. Width: 2.44" (62 mm), Depth: 8.07" (205 mm), Height: 0.591" (15 mm). Package width: 3.15" (80 mm), Package depth: 7.05" (179 mm), Package height: 0.787" (20 mm). Quantity per master (outer) case: 200 pc(s), Master (outer) case width: 13.4" (340 mm), Master (outer) case length: 18.5" (470 mm)

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
2
VGA (D-Sub) output
Yes
HDMI version
2.0
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Maximum analog resolution
1920 x 1200 pixels
Audio output channels
7.1 channels
Chipset
ITE - IT6222
Certification
CE, FCC, REACH
Design
Product color
Black
Housing material
Aluminum
Integrated USB cable
Yes
Weight & dimensions
Width
2.44" (62 mm)
Depth
8.07" (205 mm)
Weight & dimensions
Height
0.591" (15 mm)
Weight
1.52 oz (43 g)
USB cable length
6.57" (0.167 m)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Packaging data
Package width
3.15" (80 mm)
Package depth
7.05" (179 mm)
Package height
0.787" (20 mm)
Package weight
3.53 oz (100 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
200 pc(s)
Master (outer) case width
13.4" (340 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
17.2" (437 mm)
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)