location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20MW000JUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192940835641 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:37:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 5 PRO 2500U 2 GHz
  • - 12.5" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - AMD Radeon Vega 8
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 48 Wh 10.55 h 65 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

AMD Ryzen 5 PRO 2500U (4MB Cache, 2GHz), 8GB DDR4-SDRAM, 256GB SSD, 31.8 cm (12.5") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

An IT admin's dream
The ThinkPad A285 features robust biometric security and data encryption, ensuring a high level of enterprise-grade protection. With easy serviceability, you get ready access to internal hardware components for faster troubleshooting or upgrading. When it comes to IT, we've got you covered.

Protects data and privacy
For superior protection, the ThinkPad A285's discrete Trusted Platform Module (dTPM) encrypts your data and passwords. Windows Hello adds another level of security, using biometric sensors to recognize your fingerprint and unlock your device. The built-in HD camera includes ThinkShutter, a privacy cover that lets you decide when your camera can see.

Your portable companion
Starting at 1.26 kgs / 2.78 lbs., this 12.5-inch laptop is easy to carry, whether you're on the move between meetings or running across town. Travel worry-free with up to 10.2 hours of battery life and RapidCharge technology, that charges your system up to 80% in just 60 minutes.

You won't want to look away
AMD Radeon™ Vega graphics make visuals more lifelike, colors more vibrant, and lag time a thing of the past. Review project creative designs, edit photos, and enjoy the crisp, clear display quality that the ThinkPad A285 offers.

Tested for toughness
Like all ThinkPads PCs, the A285 is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. This business laptop is the perfect blend of value and durability, and ready for whatever comes your way.

Docking is a snap
The ThinkPad A285 integrates with the ThinkPad Pro Dock (sold separately), a capability that’s shared across most of the 2018 ThinkPad models. The new USB-C side mechanical dock easily connects and automatically levels your device. Once docked, your ThinkPad stays securely in place and sits at a slightly tilted, ergonomic keyboard angle for comfort.

Short summary description Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad A285, AMD Ryzen™ 5 PRO, 2 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad A285. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product color: Black

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Carbon fiber
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
2500U
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Vega Graphics
On-board graphics card model *
AMD Radeon Vega 8
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Auto focus
No
Network
Wi-Fi
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
48 Wh
Battery life (max)
10.55 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
12.1" (307.7 mm)
Depth
8.26" (209.8 mm)
Height
0.701" (17.8 mm)
Weight *
2.49 lbs (1.13 kg)
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
8 GB
SIM card support
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 10:11:57
Uk has collected 10 expert reviews for Lenovo ThinkPad A285 AMD Ryzen™ 5 PRO 2500U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
notebookcheck.net
Updated:
2019-12-02 10:11:56
Business machine with AMD power! The new design now accommodates an AMD system and is called A285 within the ThinkPad A-series. We check how the 12-inch AMD-powered device can compete with the Intel-based competition...
Good high quality and lightweight case, excellent ThinkPad input devices, very fast SSD, fingerprint scanner and SmartCard reader, improved serviceability, matte IPS screen (>300 nits), case remains comparatively cool, fan is usually idling, HDMI 2.0 and high...
Bad no Thunderbolt 3, non-removable battery, microSD reader hard to reach, soldered RAM - non-upgradeable, increased idle power consumption, CPU performance slightly reduced on battery power, low color gamut, case large enough for a 13.3-inch screen...
88%
anandtech.com
Updated:
2019-12-02 10:11:57
A couple of months back Lenovo released the ThinkPad A285; a 12.5-inch business-class notebook featuring AMD's Ryzen Pro mobile processor, complementing their 14-inch A485 Ryzen Pro powered model. These are the first two Lenovo ThinkPad models to feature...
Bottom line If you are in the market for a premium business-class Ultrabook featuring AMD's Raven Ridge platform, Lenovo has you covered with the ThinkPad A285. The build quality is as superb as you'd expect in a ThinkPad, and it offers a great keyboard with a thin a...
0%
Country Distributor
United Kingdom 2 distributor(s)