Brother logo

Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202147
Info modified on:
02 Aug 2024, 14:36:53
Bullet Points Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:
  • - Rugged construction (2.1m drop protection) with reinforced parts and moulded rubber housing engineered for improved toughness (IP54 rated out of the box for dust and moisture exposure)
  • - Bluetooth, USB and wireless connectivity
  • - Fast print speeds of up to 5ips
  • - Optional extras include: Extra batteries, shoulder strap, in-vehicle/charging cradle, power options, single battery charger
  • - Up to 203dpi print resolution
  • - Smart Li-ion Battery (optional) with industry leading battery life to last a full shift and indicator for health status
Long product name Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:

203 x 203 dpi, 127 mm/sec, RS-232C, USB 2.0, WiFi, Bluetooth, 153 x 68 x 159 mm, 850 g

Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:

RJ-4250WB Rugged 4" Mobile Printer

Rugged, reliable, ready for work. For busy mobile workers who need a durable and reliable 4 inch mobile label/receipt printer with USB, wireless and Bluetooth connectivity.

The RJ-4250WB mobile label and receipt printer raises the industry standard with a smart new way to manage and deploy printers. With market leading technology, performance, ruggedness and connectivity, this fast mobile printing solution is designed to meet the needs of the busy workforce.

The mobile deploy cloud-based app for mobile devices allow IT administrators to remotely update and configure multiple Brother mobile printers out in the field.
Available on (iOS and Android™)

Users can print labels, tags, invoices, quotes, receipts, and more on the spot, with convenient Bluetooth and wireless connectivity that saves valuable time.

The RJ-4250WB is the second of our 4 inch mobile printer range, featuring both Bluetooth and wireless connectivity. The device is lightweight, durable, easy to use and serves a number of applications, including; invoices, on-the-spot notices or fines, shipping labels and statements of work.

It comes packed with features, offering a fast print speed of 5ips/127mm per second and direct thermal technology which requires no ink or toner. The machine comes with IP54 certification (an ingress protection rating, which offers protection against dust and water sprayed from all directions), has undergone 2.1m drop tests and weighs just 850g, ensuring employees aren't struggling with bulky kit.

Designed for tough jobs

The whole of the RuggedJet range carries IP54 certification offering that extra peace of mind for such environments, meaning every model is dust-proof, splashproof and has been drop tested up to 2.5m.

Fast, easy mobile device management

Mobile Deploy is a cloud-based app that performs a complete printer configuration using a smart phone or tablet. The update process is easy, requiring a simple push of a button by the printer operator and Mobile Deploy transfers the full update and configuration. Companies can now maintain and update their entire fleet of Brother mobile printers simultaneously and instantaneously with a click of a button.

On-demand printing

Leave receipts with your customers in a timely manner on completion of work, or when items are delivered. Increase the efficiency of your mobile operatives within field service, retail, public safety, transport and logistics or warehousing.

Wi-Fi, Bluetooth and USB connectivity

The RJ-4250WB has a range of integrated connectivity options including Bluetooth (with support for Apple MFi). Connect to your Wi-Fi network or set the printer to use Wireless Direct mode where a wireless network is unavailable. For Windows based PC's a USB port is provided for reliable connectivity.

Short summary description Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:

Brother RJ-4250WB, 203 x 203 DPI, 127 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion), Black

Long summary description Brother RJ-4250WB label printer 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:

Brother RJ-4250WB. Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product color: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.