location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Fingerprint Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Fingerprint Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TS44AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015147447 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB Fingerprint Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel
Guarantee: One-year limited warranty.
Long product name HP USB Fingerprint Mouse :
The short editorial description of HP USB Fingerprint Mouse

USB Fingerprint Mouse
More>>>
HP USB Fingerprint Mouse:
The official marketing text of HP USB Fingerprint Mouse as supplied by the manufacturer

Merging security and input into one smart mouse
Login to your PC without a password and navigate content accurately and quickly with the HP USB Fingerprint Mouse[1], our first mouse with an embedded fingerprint sensor that authenticates login within the mouse.

Short summary description HP USB Fingerprint Mouse:
This short summary of the HP USB Fingerprint Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Fingerprint Mouse, Ambidextrous, USB Type-A, Black

Long summary description HP USB Fingerprint Mouse:
This is an auto-generated long summary of HP USB Fingerprint Mouse based on the first three specs of the first five spec groups.

HP USB Fingerprint Mouse. Form factor: Ambidextrous. Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Product color: Black

Security at your fingertip

After a one-time enrollment in your PC’s Windows Hello[1], simply place your finger on the sensor for a quick scan and template match to log in each time without a password or PIN.

Built-in encryption

Lock down your fingerprint with a sensor that securely encrypts and stores its digital template inside the mouse and only transmits a pass or fail each time you login.[1]

Simple USB connectivity

Connect the mouse to any USB port on your device.

Mouse
Device interface *
USB Type-A
Buttons type
Pressed buttons
Scroll type *
Wheel
Fingerprint reader
Yes
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Business
Weight & dimensions
Width
2.64" (67 mm)
Depth
0.421" (10.7 mm)
Height
1.52" (38.7 mm)
Weight
3 oz (85 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP USB Fingerprint Mouse:
Disclaimer

[1] Connected PC requires Windows 10 and Windows Hello.