location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLNET2LX LX Platform SNMP/Web Interface Module - Remote Cooling Management for Select Models
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLNET2LX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231239 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for 24-hour off-site access and control of cooling units
  • - LX Platform network interface provides 24/7 access and control from anywhere
  • - Included E2MT module allows remote monitoring of ambient temperature conditions
  • - Easy to keep up to date with easily downloadable firmware
  • - Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 2-year limited
Long product name Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0 :
The short editorial description of Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0

LX Platform SNMP/Web Interface Module - Remote Cooling Management for Select Models, TAA
More>>>
Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0:
The official marketing text of Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0 as supplied by the manufacturer

Round-the-Clock Access and Control of Cooling Units Prevents Costly On-Site Visits
The SRCOOLNET2LX web interface module installs into select cooling units and lets you monitor temperatures, receive alerts and control settings from remote locations. Compatible with the SRCOOL2KWM, SRCOOL7KRM, SRCOOL18K, SRCOOL24K and SRCOOL33K air conditioning units, the SRCOOLNET2LX is easy to install, simple to operate, and ideal for back offices, computer rooms, small server rooms and wiring closets.

The Perfect Solution for Off-Hour or Unattended Cooling Applications
The Java-free HTML5-based SRCOOLNET2LX enables full remote access for status monitoring, event notifications, and device management via secure web browser, SNMP, SSH, Telnet or command line interfaces. The built-in LX Platform's PowerAlert® Device Manager (PADM) provides a single interface to cycle the connected air conditioner on and off, adjust its fan speed, change its target set point temperature, and switch to dehumidification mode, so excessive heat won't compromise the performance and reliability of your network equipment. The SRCOOLNET2LX combines with the air conditioner to deliver a reliable cooling solution that does not require on-site management.

Includes the E2MT E2 Environmental Sensor Module
The SRCOOLNET2LX comes with an E2MT module, which can be placed directly inside your rack. You don't need to be on the premises to check the temperature near your rack equipment or make any necessary adjustments. The E2MT module allows you to measure and monitor ambient temperature in your data center environment or control the cooling operation by selecting a target temperature value to ensure that specific network equipment remains cool during operation. The E2MT connects to the SRCOOLNETLX using the included 12-ft. (3.7 m) USB cable.

Easy to Set Up and Manage
The SRCOOLNET2LX inserts into the air conditioner unit's front SNMP accessory slot. A user-supplied Ethernet patch cable connects the SRCOOLNET2LX's RJ45 port to an Ethernet network. The LX Platform built-in PowerAlert Device manager interface provide a single display for managing both the cooling unit and the E2MT module. You can update the firmware straight from the web interface.

TAA-Compliant for GSA Schedule Purchases
The SRCOOLNET2LX is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0:
This short summary of the Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLNET2LX, RJ-45, USB 2.0, Taiwan, 3" (76.2 mm), 5.8" (147.3 mm), 2.28" (57.9 mm), 11.3 oz (320 g)

Long summary description Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0:
This is an auto-generated long summary of Tripp Lite SRCOOLNET2LX interface cards/adapter Internal RJ-45, USB 2.0 based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLNET2LX. Output interface: RJ-45, USB 2.0. Country of origin: Taiwan. Width: 3" (76.2 mm), Depth: 5.8" (147.3 mm), Height: 2.28" (57.9 mm). Cables included: Micro-USB, Package width: 6.5" (165.1 mm), Package depth: 6.93" (176 mm). Quantity per master (outer) case: 5 pc(s), Master (outer) case width: 6.85" (174 mm), Master (outer) case length: 7.2" (182.9 mm)

Ports & interfaces
Output interface *
RJ-45, USB 2.0
Design
Internal *
Yes
LED indicators
Yes
Country of origin
Taiwan
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332231236
Compliance certificates
RoHS
Weight & dimensions
Width
3" (76.2 mm)
Depth
5.8" (147.3 mm)
Height
2.28" (57.9 mm)
Weight
11.3 oz (320 g)
Packaging data
Cables included
Micro-USB
Manual
Yes
Package width
6.5" (165.1 mm)
Package depth
6.93" (176 mm)
Package height
2.28" (57.9 mm)
Package weight
11.6 oz (330 g)
Logistics data
Harmonized System (HS) code
8471.80.9000
Quantity per master (outer) case
5 pc(s)
Master (outer) case width
6.85" (174 mm)
Master (outer) case length
7.2" (182.9 mm)
Master (outer) case height
12.3" (311.9 mm)
Master (outer) case weight
4.06 lbs (1.84 kg)
Brand Image Article code product Stock Price from
Tripp Lite SRCOOLNETLX interface cards/adapter RJ-45, USB 2.0 Tripp Lite SRCOOLNETLX interface cards/adapter RJ-45, USB 2.0
(show image)
SRCOOLNETLX SRCOOLNETLX LX Platform SNMP/Web Interface Module - Remote Cooling Management for SRCOOL12K Models 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)