Iomega logo

Iomega NAS P400m 250GB H-Swap

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60095
Info modified on:
29 Mar 2017, 11:15:25
Long product name Iomega NAS P400m 250GB H-Swap:

250 GB Hot-Swap HDD - NAS 800m/2.0TB

Iomega NAS P400m 250GB H-Swap:

250 GB Hot-swappable HDD. For Iomega NAS P800m Series 2.0TB.
(Only use disks of the same capacity within same RAID array).

Short summary description Iomega NAS P400m 250GB H-Swap:

Iomega NAS P400m 250GB H-Swap, 250 GB, 7200 RPM, 8 MB

Long summary description Iomega NAS P400m 250GB H-Swap:

Iomega NAS P400m 250GB H-Swap. Storage drive capacity: 250 GB, HDD speed: 7200 RPM, Drive device, buffer size: 8 MB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.