location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7735 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2018 18:19:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three years Customer Replaceable Unit.
Long product name Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module :
The short editorial description of Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module

2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory
More>>>
Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module:
The official marketing text of Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module as supplied by the manufacturer

Fast Double Data Rate PC2-5300 memory has a maximum data transfer rate of 5300MB/sec(1) to help increase the performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which can save time and hassle.

Features
ThinkPad DDR2 memory performance:
- PC2-5300 DDR2 memory technology enables up to four times the memory performance of traditional SDRAM.
- Maximum data transfer rate of 5300 MB/sec.

One-stop responsibility and accountability:
- ThinkPad and Lenovo testing ensures compatibility with notebook systems.
- Strict ThinkPad and Lenovo memory requirements and review of manufacturing processes delivers world renowned ThinkPad and Lenovo quality.
- Backed by a Lenovo limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module:
This short summary of the Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory, 2 GB, DDR2, 667 MHz

Long summary description Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module:
This is an auto-generated long summary of Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory memory module based on the first three specs of the first five spec groups.

Lenovo 2GB PC2-5300 667MHz DDR2 SDRAM SODIMM Memory. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR2
Memory clock speed *
667 MHz
Memory type
DDR2 SDRAM
Weight & dimensions
Width
2.68" (68 mm)
Depth
1.26" (32 mm)
Height
0.157" (4 mm)
Other features
Number of pins
200
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMI0009/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz
(show image)
MMI0009/2G MMI0009/2G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)