location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAC-TB-M120
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:05:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5" :
The short editorial description of Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5"

External enclosure for 3.5" SATA HDD
More>>>
Short summary description Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5":
This short summary of the Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD, 3.5", Serial ATA II

Long summary description Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5":
This is an auto-generated long summary of Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5" based on the first three specs of the first five spec groups.

Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:51:24
Uk has collected 1 expert review for Macally USB 2.0/FireWire800/SATA aluminum case for 3.5" HDD 3.5" and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 08:51:24
Spare internal hard disks can be given a new lease of life as external disks once fitted inside a hard disk enclosure. Many are tricky to dismantle, though, and its often fiddly to install a disk and reassemble. Cooler Masters X Craft 360 and MacA...
60%
Brand Image Article code product Stock Price from
Macally

Macally 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum 3.5"
(show image)
PHR-100AC-EU 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum 0.00
(excl. VAT)
0 (incl. VAT)