DELL logo

DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194025
Info modified on:
14 Jun 2024, 02:56:25
Bullet Points DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - 68.6 cm (27") 4K Ultra HD 3840 x 2160, NVIDIA GeForce GTX 1050 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Guarantee:
3 Years Basic Onsite
Long product name DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

Intel Core i7-8700 (12MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") 4K Ultra HD 3840 x 2160, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (4GB GDDR5), LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit

DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

Picture perfect productivity
Dell’s first 27" InfinityEdge all-in-one built for ultimate performance and collaboration. Featuring a polished design and optional Intel® vPro™ technology.

Short summary description DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

DELL OptiPlex 7760, 27", 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

DELL OptiPlex 7760. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver R1X16:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.