Vertiv logo

Vertiv SWITCHVIEW IP KVM switch

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20463
Info modified on:
04 Apr 2019, 04:16:24
Long product name Vertiv SWITCHVIEW IP KVM switch:

SWITCHVIEW IP REMOTE ACCESS FOR KVM SWITCHES IN (NMS)

Vertiv SWITCHVIEW IP KVM switch:

The Avocent SwitchView™ IP device adds remote access capability to any existing KVM switch.

You have BIOS-level, console access to multiple servers anywhere, anytime.
Adds IP remote access to any existing KVM switch
Browser-based access to your server from any location
128bit SSL encryption ensures secure remote connection
Flash-upgradeable for quick updates
No special software to install
Priced for home and small office use and for analog KVM switch users

Short summary description Vertiv SWITCHVIEW IP KVM switch:

Vertiv SWITCHVIEW IP, 1280 x 1024 pixels

Long summary description Vertiv SWITCHVIEW IP KVM switch:

Vertiv SWITCHVIEW IP. Maximum resolution: 1280 x 1024 pixels. Weight: 0.0321 oz (0.91 g). Data link protocols: TCP/IP, Power supply type: 10.5 W maximum (120 v, 60 Hz), Dimensions (WxDxH): 4.45 x 7.82 x 1" (113 x 198.6 x 25.4 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.