location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19M0015
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 09:45:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - 5 ppm
  • - Color copying Color scanning
  • - 8.71 lbs (3.95 kg)
More>>>
Short summary description Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm:
This short summary of the Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2310, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning

Long summary description Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm:
This is an auto-generated long summary of Lexmark X2310 Inkjet 4800 x 1200 DPI 5 ppm based on the first three specs of the first five spec groups.

Lexmark X2310. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
15 ppm
Print speed (color photo, draft quality)
15 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
2 cpm
Copy speed (color, normal quality, A4)
2 cpm
Maximum copy speed (black, A4)
12 cpm
Maximum copy speed (color, A4)
12 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Performance
Sound pressure level (printing)
42 dB
Mac compatibility
No
Design
Market positioning *
Home & office
Weight & dimensions
Weight
8.71 lbs (3.95 kg)
Other features
Dimensions (WxDxH)
14.8 x 11.3 x 6.02" (375 x 286 x 153 mm)
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
15.5 x 18.6 x 9.29" (394 x 473 x 236 mm)