location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Mode Fiber SFP Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069298127 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:05:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s :
The short editorial description of D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s

Multi-Mode Fiber SFP Transceiver
More>>>
D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s:
The official marketing text of D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s as supplied by the manufacturer

D-link's DEM-210 and DEM-211 SFP transceivers provide a high performance solution for Dserial optical data communication applications. They are hot-swappable, Small Form Factor Pluggable (SFP) compliant with the Multi-Source Agreement (MSA) specification. The transceivers have duplex LC connectors and provide IEEE 802.3u compliant link for up to 100Mbps in the half duplex mode (or 200Mbps full-duplex mode) transmission for fiber cable applications.

D-Link's highly integrated transceivers offer low jitter performance for extended optical links support without performance degradation. This high performance enables reliable data transfer in short-, intermediate- and long-distances for building, factory, campus and metropolitan networking applications.

Short summary description D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s:
This short summary of the D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Multi-Mode Fiber SFP Transceiver, 100 Mbit/s, 78740.2" (2000 m), 100Base-FX, Plug-in, FDA/CDRH, TUV, UL, RoHS

Long summary description D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s:
This is an auto-generated long summary of D-Link Multi-Mode Fiber SFP Transceiver network transceiver module 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link Multi-Mode Fiber SFP Transceiver. Maximum data transfer rate: 100 Mbit/s, Maximum transfer distance: 78740.2" (2000 m), Cabling technology: 100Base-FX. Form factor: Plug-in, Safety: FDA/CDRH, TUV, UL, Certification: RoHS. Package width: 2.91" (74 mm), Package depth: 5.16" (131 mm), Package height: 1.93" (49 mm). Shipping (inner) case length: 14.2" (36 cm), Shipping (inner) case width: 10.2" (26 cm), Shipping (inner) case height: 12.2" (31 cm)

Performance
Maximum data transfer rate *
100 Mbit/s
Maximum transfer distance
78740.2" (2000 m)
Cabling technology
100Base-FX
Features
Form factor
Plug-in
Safety
FDA/CDRH, TUV, UL
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
2.91" (74 mm)
Package depth
5.16" (131 mm)
Package height
1.93" (49 mm)
Package weight
2.26 oz (64 g)
Logistics data
Shipping (inner) case length
14.2" (36 cm)
Shipping (inner) case width
10.2" (26 cm)
Shipping (inner) case height
12.2" (31 cm)
Shipping (inner) case net weight
7.05 lbs (3.2 kg)
Quantity per shipping (inner) case
50 pc(s)
Pallet gross weight (air)
544.1 lbs (246.8 kg)
Number of cartons per pallet (air)
54 pc(s)
Quantity per pallet (air)
2700 pc(s)
Pallet length
40.2" (102 cm)
Pallet width
48" (122 cm)
Pallet height (air)
78.3" (199 cm)
Pallet gross weight (sea)
544.1 lbs (246.8 kg)
Number of cartons per pallet (sea)
54 pc(s)
Quantity per pallet (sea)
2700 pc(s)
Pallet height (sea)
78.3" (199 cm)
Shipping (inner) case weight
9.26 lbs (4.2 kg)
Harmonized System (HS) code
85369010
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)