Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear
:
6x SU75 Screen Protector for AURO Comfort 1010
The short editorial description of Savvies SU75 UltraClear
6x SU75 Screen Protector for AURO Comfort 1010
More>>>
Short summary description Savvies SU75 UltraClear:
This short summary of the Savvies SU75 UltraClear data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, AURO Comfort 1010, Transparent, Clear screen protector, Scratch resistant
Long summary description Savvies SU75 UltraClear:
This is an auto-generated long summary of Savvies SU75 UltraClear based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatibility: AURO Comfort 1010, Product color: Transparent, Screen protector type: Clear screen protector