location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93670
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93670 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849936708
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 13:56:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prewired, unshielded LAN cable with RJ45 plugs for connecting network components
  • - High-quality copper conductor (CU) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Bend protection and a sturdy jacket effectively protect the Ethernet cable from breakage
  • - The CAT 6 cable is suitable for 10 Gigabit Ethernet with speeds of up to 10/100/1000/10000 Mbit/s
  • - Length of the network cable indicated on the overmoulded slimline strain relief
  • - Network connector: pair sequence according to EIA/TIA 568B
Long product name Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP) :
The short editorial description of Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP)

CAT 6, U/UTP patch cable, LSZH, CU, grey, 1.5 m
More>>>
Short summary description Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP):
This short summary of the Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93670, 59.1" (1.5 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Goobay 93670. Cable length: 59.1" (1.5 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Gray

Brand Image Article code product Stock Price from
Goobay

Goobay 92460 networking cable Transparent 5.91" (0.15 m) Cat6 S/FTP (S-STP)
(show image)
92460 CAT 6 Patch Cable S/FTP (PiMF), transparent 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP)
(show image)
92458 92458 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 92453 networking cable Yellow 5.91" (0.15 m) Cat6 S/FTP (S-STP)
(show image)
92453 92453 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93690 networking cable Gray 787.4" (20 m) Cat6 U/UTP (UTP)
(show image)
93690 93690 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93672 networking cable Gray 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
93672 93672 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95571 networking cable Red 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95571 95571 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95568 networking cable Green 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95568 95568 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95520 networking cable Violet 196.9" (5 m) Cat6 S/FTP (S-STP)
(show image)
95520 95520 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95510 networking cable Violet 118.1" (3 m) Cat6 S/FTP (S-STP)
(show image)
95510 95510 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95508 networking cable Black 118.1" (3 m) Cat6 S/FTP (S-STP)
(show image)
95508 95508 0.00
(excl. VAT)
0 (incl. VAT)