location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2219H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2219H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116305484 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 10:59:08
The date of the most recent change of the data-sheet in Icecat's system
User’s Guide (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 22" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - E 14 kWh 13.5 W
Guarantee: 3 Years
Long product name DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black

21.5" LED (1920x1080) IPS, 250 cd/m2, 1000:1, 16:9, 8ms, 178°/178°, 0.248x0.248mm, 102PPI, VGA, HDMI, DisplayPort, 6.25kg
More>>>
DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Push your productivity
More room to work:
With a thin profile and monitor base that's approximately 22% smaller than its predecessori , you can free up valuable desk space.

Expand your efficiency: The three-sided ultrathin bezel design lets you enjoy an uninterrupted view of your content across multiple monitors. And, with dual monitors, you can increase your productivity by up to 18%i .

More ways to multitask: Work conveniently across multiple screens and select from predefined templates with the Easy Arrange feature on Dell Display Manager software. Quickly tile and arrange your applications and get back to work faster with Auto-restore, a feature that remembers where you left off.

Consistent and rich colors: A wide viewing angle enabled by In-Plane Switching (IPS) technology lets you see vibrant colors—no matter where you sit.

Designed to fit the way you work
Clean and clutter-free:
Focus on your work while hiding away cable clutter with an improved cable management design.

Easy on the eyes: This TUVi Certified monitor has a flicker-free screen with ComfortView, a feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing.

Adjust to your comfort: Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long. Or choose from a variety of mounts and stands, including VESA, for even more flexibility.

Short summary description DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black:
This short summary of the DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2219H, 22", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL P2219H. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
22"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
5 ms
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Viewable size diagonal
21.5" (54.6 cm)
DDC/CI
Yes
Color gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Certification
TCO, BFR/PVC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
AC (power) in
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Ergonomics
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Plug and Play
Yes
Cable length
70.9" (1.8 m)
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
13.5 W
Power consumption (standby) *
0.2 W
Power consumption (max)
36 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
15.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Manual
Yes
DisplayPort cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
19.2" (487.3 mm)
Depth (with stand)
6.54" (166 mm)
Height (with stand)
18.6" (472 mm)
Weight (with stand)
10.4 lbs (4.72 kg)
Width (without stand)
19.2" (487.3 mm)
Depth (without stand)
1.63" (41.3 mm)
Height (without stand)
11.6" (293.4 mm)
Weight (without stand)
6.06 lbs (2.75 kg)
Bezel width (side)
0.221" (5.62 mm)
Bezel width (top)
0.221" (5.62 mm)
Bezel width (bottom)
0.787" (2 cm)
Packaging data
USB cable length
70.9" (1.8 m)
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
346941
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Dell E-Value Code
p2219h
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:45:43
Uk has collected 1 expert review for DELL P2219H computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2020-05-01 05:45:40
Dell has recently updated their mid-range lineup of monitors: P2219H (21.5-inch), P2319H (23.0-inch), P2419H (23.8-inch) and P2719H (27.0-inch). We will be looking at these new Dell displays in one sweeping review as there's virtually no difference betwee...
Bottom line The P2219H, P2319H, P2419H and P2719H are solid additions to Dell's mid-tier portfolio of monitors. They feature the usual quality parts that Dell is known for, are easy to snap together out of the box, and all models are not overly heavy.Though professio...
0%
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Disclaimer DELL P2219H computer monitor 22" 1920 x 1080 pixels Full HD LED Black:
Disclaimer

Actual configuration might differ from illustration