location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 79376 network equipment spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79376
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79376 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849793769
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 14:50:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 79376 network equipment spare part
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Distributor for easy snap-in mounting of 4x Keystone modules (not included in scope of delivery)
  • - Empty housing for equipping with e.g. RJ45 sockets and for connecting network cables
  • - Used, for example, in laboratories and workshops, in home entertainment and in network installations
  • - Patch panel incl. fixing screws and cable tie for mounting on wall and desktop
  • - Ports with 180° cable routing
Long product name Goobay 79376 network equipment spare part :
The short editorial description of Goobay 79376 network equipment spare part

Keystone empty housing 4 port
More>>>
Short summary description Goobay 79376 network equipment spare part:
This short summary of the Goobay 79376 network equipment spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 79376, Switch, White, 4.44" (112.7 mm)

Long summary description Goobay 79376 network equipment spare part:
This is an auto-generated long summary of Goobay 79376 network equipment spare part based on the first three specs of the first five spec groups.

Goobay 79376. Device compatibility: Switch, Product color: White. Width: 4.44" (112.7 mm)

Brand Image Article code product Stock Price from
Goobay

Goobay 79426 network equipment spare part
(show image)
79426 79426 0.00
(excl. VAT)
0 (incl. VAT)