Microsoft logo

Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11015
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI:

MICROSOFT OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MU

Short summary description Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI:

Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI, 1.5 GB, 0.0625 GB, PC with 300 MHz or higher processor clock speed recommended; 233 MHz minimum required (single or..., Microsoft Windows XP Professional

Long summary description Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI:

Microsoft OEM SW O MS WINDOWS XP PRO UK 3-PACK SP1A MUI. Minimum storage drive space: 1.5 GB, Minimum RAM: 0.0625 GB. Minimum processor: PC with 300 MHz or higher processor clock speed recommended; 233 MHz minimum required (single or..., Compatible operating systems: Microsoft Windows XP Professional

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.