JVC logo

JVC HA-FX38M-A-E Headset Wired In-ear Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19935
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX38M-A-E Headset Wired In-ear Blue:
  • - 8 colour selection
  • - 1.0m tangle-free colour cord with gold plated slim plug compatible with iPhone
  • - S / M colour memory foam earpieces included
  • - 1-button remote & mic for iPhone / Android
  • - Comfortable and secure fit with new memory foam earpieces
  • - Powerful sound with 10.0mm Neodymium driver unit
Long product name JVC HA-FX38M-A-E Headset Wired In-ear Blue:

HA-FX38M-A-E Inner ear headphones with remote & microphone, Blue

Short summary description JVC HA-FX38M-A-E Headset Wired In-ear Blue:

JVC HA-FX38M-A-E, Wired, 8 - 20000 Hz, Headset, Blue

Long summary description JVC HA-FX38M-A-E Headset Wired In-ear Blue:

JVC HA-FX38M-A-E. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 8 - 20000 Hz. Cable length: 39.4" (1 m), Product color: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.