TALIUS logo

TALIUS Zircon 1008-3G 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Gold, White

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26605
Info modified on:
14 Mar 2024, 19:42:28
Short summary description TALIUS Zircon 1008-3G 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Gold, White:

TALIUS Zircon 1008-3G, 10.1", 1280 x 800 pixels, 32 GB, 2 GB, Android 5.0, Gold, White

Long summary description TALIUS Zircon 1008-3G 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Gold, White:

TALIUS Zircon 1008-3G. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 16.9 oz (480 g). Operating system installed: Android 5.0. Product color: Gold, White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.