location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 20 mm f2.8 USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 20 mm f2.8 USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2509A004 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EF 20 mm f2.8 USM :
The short editorial description of Canon EF 20 mm f2.8 USM

EF 20mm f/2.8 USM
More>>>
Canon EF 20 mm f2.8 USM:
The official marketing text of Canon EF 20 mm f2.8 USM as supplied by the manufacturer

This lens is an EF 20mm 2.8 USM.
- Lens construction: 11 elements in 9 grps
- Diagonal angle of view: 94°
- Focus adjustment: Rear focusing system with USM
- Closest focusing distance: 0.25m / 0.8ft
- Ultra-wide-angle lens for serious applications.
- Easy to hold and carry at 405 grams.

Floating rear focusing system. Sharp images are obtained at all subject distances

Ultra-wide-angle lens for serious applications. Easy to hold and carry at 405g. Floating rear focusing system. Sharp images are obtained at all subject distances.

Short summary description Canon EF 20 mm f2.8 USM:
This short summary of the Canon EF 20 mm f2.8 USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 20 mm f2.8 USM, 14.3 oz (405 g)

Long summary description Canon EF 20 mm f2.8 USM:
This is an auto-generated long summary of Canon EF 20 mm f2.8 USM based on the first three specs of the first five spec groups.

Canon EF 20 mm f2.8 USM. Weight: 14.3 oz (405 g)

Weight & dimensions
Weight
14.3 oz (405 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:25:27
Uk has collected 11 expert reviews for Canon EF 20 mm f2.8 USM and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itreviews.com
Updated:
2013-04-28 01:14:46
The Canon EF 20mm f/2.8 USM ($539.99 direct) is a fairly compact wide-angle lens for Canon D-SLR cameras. When used on a full-frame body, the lens can capture stunning landscapes, and its distortion characteristics are controlled enough for use for archit...
Bottom line The Canon EF 20mm f/2.8 USM lens delivers an ultra-wide field of view on full-frame cameras, and is quite sharp once you stop down to f/4...
80%
Slrgear.com
Updated:
2011-08-14 03:25:24
The conclusion for this review comes down to recommendations, and we have to segregate the audience into a couple of camps. For full-frame digital SLR or film users, the 20mm ƒ/2.8 shows off its poorer performance issues, especially for sharpnes...
80%
photozone.de
Updated:
2011-08-14 03:25:25
The Canon EF 20mm f/2.8 USM was released back in 1992 and its one of the older designs in the current lens lineup. On APS-C DSLRs the field-of-view is equivalent to 32mm so it looses its ultra-wide character towards a moderate wide-angle lens here...
Bottom line Since the release of the EOS system we have seen several updates to Canon ultra-wide zoom lenses but they didnt really care about their fix-focals in this range ever since their initial release back in the early 90s. The Canon EF 20mm f/2.8 USM feels...
0%
The-digital-picture.com
Updated:
2011-08-14 03:25:26
The Canon EF 20mm f/2.8 USM Lens fits in a nice wide angle focal length space below the ultra-common 24-something and 28-something zoom lenses. There is a noticeable FOV (field of view) difference between 20mm and 24/28mm. People often look for a prim...
0%
pcmag.com
Updated:
2013-05-02 01:11:21
The Canon EF 20mm f/2.8 USM ($539.99 direct) is a fairly compact wide-angle lens for Canon D-SLR cameras. When used on a full-frame body, the lens can capture stunning landscapes, and its distortion characteristics are controlled enough for use for archit...
Good Ultra-wide field of view. Sharp when stopped down. Minimal distortion.
Bad Slightly soft at f/2.8. Prone to color fringing...
Bottom line The Canon EF 20mm f/2.8 USM lens delivers an ultra-wide field of view on full-frame cameras, and is quite sharp once you stop down to f/4...
80%
Kenrockwell.com
Updated:
2013-05-29 02:29:30
This Canon EF 20mm f/2.8 USM is Canon's only fixed autofocus ultrawide lens other than the (1991-2007) and (2007-today). Canon has made this 20mm f/2.8 since 1992, so you can , as well as . This 20mm is very good optically...
0%
photozone.de
Updated:
2013-07-07 01:02:53
20mm prime lenses aren't overly popular anymore these days - most people prefer ultra-wide zoom lenses or prime lenses with an even more extreme focal length. However, consider me to be a relic. I think that 20mm is actually a sweet spot in this focal...
Bottom line The Canon EF 20mm f/2.8 USM is not a bad lens but it shows that its design dates back to the early 90s. The technical resolution is actually pretty good with a very sharp image center and pretty good borders. The corners are also very decent at medium...
50%
dxomark.com
Updated:
2015-07-02 01:11:17
Introduced in July this year, the EOS 70D at first sight seems like a regular update to the maker's mid-range EOS 60D model. It shares a number of features with the firm's existing SLR range including a 19-point cross-type phase detection AF system, a 3-i...
28%
dxomark.com
Updated:
2015-07-02 01:11:17
In part III of this guide, we'll be looking at the best performing primes and zooms covering wide-angle and telephoto focal lengths for the Canon EOS 70D. Read onto find out which lenses are the best performers for when paired with the new “Dual Pixel CMO...
28%
Country Distributor
Nederland 1 distributor(s)