location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seiko Instruments SLP-P150 non-adhesive label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seiko Instruments Check ‘Seiko Instruments’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLP-P150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLP-P150 show
Show alternative article codes used in the online market place
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Seiko Instruments’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seiko Instruments: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 13:27:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Seiko Instruments SLP-P150 non-adhesive label :
The short editorial description of Seiko Instruments SLP-P150 non-adhesive label

Multipurpose Paper Labels 400 sheets/roll, 1 roll/box, 6 boxes/carton
More>>>
Short summary description Seiko Instruments SLP-P150 non-adhesive label:
This short summary of the Seiko Instruments SLP-P150 non-adhesive label data-sheet is auto-generated and uses the product title and the first six key specs.

Seiko Instruments SLP-P150, 5.91" (15 cm), 2.24" (57 mm)

Long summary description Seiko Instruments SLP-P150 non-adhesive label:
This is an auto-generated long summary of Seiko Instruments SLP-P150 non-adhesive label based on the first three specs of the first five spec groups.

Seiko Instruments SLP-P150. Label width: 5.91" (15 cm), Depth: 2.24" (57 mm)