location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR3380 DVD Player/Recorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR3380/58
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD recorder
  • - Video formats supported: MPEG1, MPEG2
  • - Audio formats supported: AAC, MP3
Long product name Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder :
The short editorial description of Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder

DVD Player/Recorder i-Link & DivX
More>>>
Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder:
The official marketing text of Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder as supplied by the manufacturer

Recording made easy

Compact-size DVD recorder with Dual media, DivX, and i.Link

Plays and records what you want
- Dual Media records on both DVD+R/RW and DVD-R/RW
- Plays CD, (S)VCD, DVD, DVD+R/RW, DVD-R/RW
- Plays MP3, JPEG, DivX

Simplicity in recording and playback
- ShowView for quick and easy programming
- VPS/ PDC records a TV program precisely from start to end
- i.LINK digital input for perfect digital camcorder copies
- SmartAlgo ensures recording quality and compatibility
- Easy to use graphic user interface

Short summary description Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder:
This short summary of the Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR3380/58, Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), 10-Bit/54MHz, 24-bit/96MHz, 29-bit/192kHz, MPEG1, MPEG2, AAC, MP3

Long summary description Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder:
This is an auto-generated long summary of Philips DVDR3380/58 DVD/Blu-Ray player DVD recorder based on the first three specs of the first five spec groups.

Philips DVDR3380/58. Recording modes: Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 29-bit/192kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: AAC, MP3. Power consumption (typical): 27 W, Power consumption (standby): 3 W. Programming period: 30 day(s)

Video
Recording modes
Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP)
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio A/D Converter (ADC)
24-bit/96MHz
Audio D/A Converter (DAC)
29-bit/192kHz
File formats
Video formats supported *
MPEG1, MPEG2
Audio formats supported
AAC, MP3
Ports & interfaces
S-Video outputs quantity
1
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
SCART ports quantity
2
Firewire (IEEE 1394) ports
1
Audio (L/R) out
1
Audio (L/R) in
1
RF ports quantity
1
Technical details
Device type *
DVD recorder
Power
Power consumption (typical)
27 W
Power
Power consumption (standby)
3 W
Management features
Programmable events
8
Programming period
30 day(s)
Weight & dimensions
Depth
12.7" (322 mm)
Height
1.69" (43 mm)
Packaging data
Package width
19.6" (498 mm)
Package depth
16.3" (413 mm)
Package height
4.88" (124 mm)
Package weight
8.82 lbs (4 kg)
Other features
Power requirements
50Hz, 220-240V
I/O ports
Digital coaxial out Analog audio Left/Right out RF antenna in / TV out Composite video (CVBS) output S-Video out SCART1 (CVBS, RGB out) SCART2 (CVBS, RGB in)
Additional accessories
Remote Control Full SCART cable User Manual 2 x AAA Batteries Quick start guide Warranty Leaflet RF cable
Front / Side connections
Audio L/R in CVBS in i.LINK DV in (IEEE1394, 4-pin)
Picture enhancement
Rotate Zoom Slideshow Slideshow with MP3 playback
Set weight
6.61 lbs (3 kg)
Set width
14.2" (36 cm)