location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL2+ Ethernet modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM111P-100ISS show
Show alternative article codes used in the online market place
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s :
The short editorial description of NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s

ADSL2+ Ethernet modem
More>>>
NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s:
The official marketing text of NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s as supplied by the manufacturer

KEY FEATURES
-Supports full range of ADSL Broadband Standards;
-Ideal for use with ProSafe™ VPN Firewall Routers;
-Up to 24 Mbps downstream & 1.5 Mbps upstream;
-Auto Uplink™ 10/100 LAN port eliminates need for cross-over cables;
-Smart Wizard configures this modem effortlessly;
-Connects via a single PC or a Router;

Short summary description NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s:
This short summary of the NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ADSL2+ Ethernet modem, 24576 Kbit/s, 8 MB, BCM6338, ADSL2+, 1.5 Mbit/s, 24 Mbit/s

Long summary description NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s:
This is an auto-generated long summary of NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s based on the first three specs of the first five spec groups.

NETGEAR ADSL2+ Ethernet modem. Modem speed: 24576 Kbit/s, Internal memory: 8 MB, Chipset: BCM6338. Upstream data rate: 1.5 Mbit/s, Downstream data rate: 24 Mbit/s. Supported protocols: ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.5, Networking features: Ethernet/Fast Ethernet. Certification: CE, C-Tick, FCC Part 68, FCC Part 15, RoHS. Dimensions (WxDxH): 5.55 x 3.66 x 1.18" (141 x 93 x 30 mm), Weight: 6.7 oz (190 g)

Modem
Modem speed
24576 Kbit/s
Internal memory
8 MB
Chipset
BCM6338
Modem type
ADSL2+
Data transmission
Upstream data rate
1.5 Mbit/s
Downstream data rate
24 Mbit/s
Protocols
Supported protocols
ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.5
Protocols
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
- 1 x 10/100 LAN (RJ-45); - ADSL(RJ-11); - USB 1.1 B(optional);
Features
Internal
No
Certification
CE, C-Tick, FCC Part 68, FCC Part 15, RoHS
Weight & dimensions
Dimensions (WxDxH)
5.55 x 3.66 x 1.18" (141 x 93 x 30 mm)
Weight
6.7 oz (190 g)
Source Testseek summary Average rating
Reviews
Updated:
2015-10-28 05:44:29
Uk has collected 1 expert review for NETGEAR ADSL2+ Ethernet modem 24576 Kbit/s and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
toptenreviews.com
Updated:
2015-10-28 05:44:29
The NETGEAR DM111P, from NETGEAR Inc. is a good modem that includes all features basic to competitive DSL modems. Its warranty is not as good as the warranty for the ZyXEL Prestige 660M and it does not include the firewall and support for VPN passthro...
Good The product contains all standard features expected of DSL modems...
Bad For users who require a firewall, this is not the answer.
Bottom line The NETGEAR DM111P is a satisfactory basic DSL modem...
75%
Country Distributor
United Kingdom 1 distributor(s)