location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Universal ArmSupport wrist rest Leatherette Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal ArmSupport
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIVERSAL-AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870003275 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Universal ArmSupport wrist rest Leatherette Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Leatherette
  • - Easy to clean
  • - 23.9 x 11.4 x 2.56" (606 x 290 x 65 mm)
  • - 5.25 lbs (2.38 kg)
Guarantee: 2 years
Long product name Contour Design Universal ArmSupport wrist rest Leatherette Black :
The short editorial description of Contour Design Universal ArmSupport wrist rest Leatherette Black

Universal ArmSupport
More>>>
Contour Design Universal ArmSupport wrist rest Leatherette Black:
The official marketing text of Contour Design Universal ArmSupport wrist rest Leatherette Black as supplied by the manufacturer

Increases comfort and reduces tension!
Who says work must make you tired? Now you can work efficiently and comfortably without having to constantly think about your posture. With good support for your forearms you can significantly reduce muscle tension in your neck, back, arms and wrists.

Relief and comfort
With an accessory tailored to gentler body movements, you can concentrate on your work. Through a forearm support you get effective relief and significantly reduce the tension in your entire upper body. Do you have a narrow workplace that makes it difficult to achieve an ergonomic working position? The support lets you extend small areas, so that you can work comfortably even where space is limited.

Neutral posture for comfort
If you work a lot in front of the computer, it is important to try to maintain your neutral posture – but it is easy to forget when you focus on the work at hand. Now you can automatically maintain an ergonomic work position, keeping your wrist angle correct in relation to the keyboard whether you are sitting or standing when working.

Lightweight and flexible
You quickly get help as the support is easy to attach and fits all types of desks with a thickness of 0.5 cm to 3 cm. To make it easier to keep your work area hygienic, it is also easy to disinfect with alcohol.

Short summary description Contour Design Universal ArmSupport wrist rest Leatherette Black:
This short summary of the Contour Design Universal ArmSupport wrist rest Leatherette Black data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Universal ArmSupport, Leatherette, Black, 23.9" (606 mm), 11.4" (290 mm), 2.56" (65 mm), 5.25 lbs (2.38 kg)

Long summary description Contour Design Universal ArmSupport wrist rest Leatherette Black:
This is an auto-generated long summary of Contour Design Universal ArmSupport wrist rest Leatherette Black based on the first three specs of the first five spec groups.

Contour Design Universal ArmSupport. Material: Leatherette, Product color: Black. Width: 23.9" (606 mm), Depth: 11.4" (290 mm), Height: 2.56" (65 mm). Quantity per pack: 1 pc(s), Package width: 7.64" (194 mm), Package depth: 24" (610 mm). Master (outer) case volume: 0.0275 cm³, Quantity per master (outer) case: 5 pc(s), Master (outer) case width: 8.66" (220 mm)

Universal ArmSupport completes your workstation
Universal ArmSupport completes your workstation

If you spend many hours working in front of a computer, it is important to maintain a comfortable and neutral posture. With Universal ArmSupport you automatically find a good working position. Your hands will be placed in an ergonomically correct position in front of the body, whether you are sitting or standing.

Provides forearm support and increased comfort for all!
Provides forearm support and increased comfort for all!

Increase comfort and reduce tension in your neck, back, arms and wrists with the Universal ArmSupport, which automatically places you in an ergonomic working position. No matter which mouse and keyboard you use, this arm support effectively relieves the pressure on your forearm. You will also experience significant reduction of tension in your entire upper body. The arm support is designed to be used with Contour’s entire range of RollerMouse products, incl. the Balance Keyboard.

Easy installation and maintenance
Easy installation and maintenance

The arm support has a soft core that provides better support to the wrists and arms, and distributes the pressure over a larger area. The arm support is easy to install, and is suitable for all types of desk. To keep your work area clean and hygienic, it is also easy to disinfect the support with alcohol.

Features
Material
Leatherette
Product color
Black
Easy to clean
Yes
Weight & dimensions
Width
23.9" (606 mm)
Depth
11.4" (290 mm)
Height
2.56" (65 mm)
Weight
5.25 lbs (2.38 kg)
Dimensions (WxDxH)
23.9 x 11.4 x 2.56" (606 x 290 x 65 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.64" (194 mm)
Packaging data
Package depth
24" (610 mm)
Package height
1.18" (30 mm)
Package weight
5.64 lbs (2.56 kg)
Logistics data
Master (outer) case volume
0.0275 cm³
Harmonized System (HS) code
84733080
Quantity per master (outer) case
5 pc(s)
Master (outer) case width
8.66" (220 mm)
Master (outer) case length
25.2" (640 mm)
Master (outer) case height
7.68" (195 mm)
Master (outer) case weight
29.3 lbs (13.3 kg)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)