location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB2750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0958C037
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574643786
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Canon 0958C037 user manual (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 0958C037 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Real productivity: 24 ipm mono, 15.5 ipm colour
  • - Wi-Fi and LAN connectivity for printing and scanning
  • - Print from and scan to cloud services
  • - 1,200-page mono and 900-page colour ink yields
  • - Large 500-sheet capacity and 50-sheet ADF
Guarantee: 3 Years
Long product name Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi :
The short editorial description of Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi

Print, Copy, Scan, Fax, Wi-Fi, Ethernet + Cloud Link, 600 x 1200 dpi Print Resolution, Up to 1200 x 1200 dpi Scanner Resolution, 24.0 ipm mono A4/15.5 ipm colour A4 Printer Speed, 6 sec (mono)/7 sec (colour) Print First Page, Automatic 2-Sided Printing
More>>>
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official marketing text of Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer

MAXIFY MB2750 Series

All-In-One colour inkjet for home offices. The Canon MAXIFY MB2750 Series provides mobile printing and cloud integration, while its 500-sheet paper capacity and fast 24 ipm mono print speed maximise productivity.

Detailed Features
Take a more detailed look into the Canon MAXIFY MB2750 Series

For home offices that demand productivity
A fully featured printer, scanner, copier and fax designed for home offices. With a large 500-sheet paper cassette and 50-sheet automatic document feeder, the Canon MAXIFY MB2750 Series produces outstanding prints with deep, dense blacks, vivid colours and crisp text using its marker- and friction-resistant DRHD inks. This quality doesn’t come at the expense of speed: print A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, while first page out time (FPOT) is just 6 seconds.

Keep running costs to a minimum
From low energy consumption of just 0.2 kWh (TEC) to the individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 1,200 pages and colour cartridges 900 pages. The optional 4-colour multipack contains a full set of replacement inks for even better value.

Designed for productivity
Double-sided printing and support for a variety of paper sizes and types, from A4 plain paper to labels, envelopes, photo paper and even two-sided ID card copying makes light work of common office print jobs. Printing, copying, scanning or faxing is just a few taps away, with a highly responsive 7.5 cm (3”) TFT colour touchscreen and improved interface.

Mobile-ready, cloud-ready, work-ready
Support for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing and scanning from mobile devices. You can print from the cloud and scan and save documents to cloud services. Supported services include Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Built in Access Point mode means that smart device users can connect to the printer without a Wi-Fi network.

Comprehensive monitoring and maintenance capability
IP address filtering enables restricted access options, giving permission to only a select number of users, while SMTP email support allows secure scan-to-email. A range of further options allow system administrators to quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.

Network integration
IT managers and system administrators will appreciate the Canon MAXIFY MB2750 Series’ Simple Network Management Protocol (SNMP) compatibility, making device management and integration into existing office networks easy. SNMP enables a range of maintenance monitoring functions, including ink levels, error status, and page counts.

Product specification

Find out more about the Canon MAXIFY MB2750 Series, its features and what it can do.
- First print out in 6 sec
- Automatic multipage copying
- Use wirelessly and share
- Productive paper handling
- Easy-to-use 7.5 cm (3”) touch screen
- Uploads documents to cloud services
- Tablet and smartphone ready
- Efficient XL inks

Short summary description Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB2750, Inkjet, Color printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB2750. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) color
15.5 ipm
Time to first page (black, normal)
6 s
Time to first page (color, normal)
7 s
Print margin top (min)
0.118" (3 mm)
Print margin bottom (min)
0.197" (5 mm)
Print margin left (min)
0.134" (3.4 mm)
Print margin right (min)
0.134" (3.4 mm)
Economical printing
Yes
Secure printing
Yes
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Edge erase function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, FTP, File, USB
Scan speed (black)
18.5 inch/min
Scan speed (color)
15.5 inch/min
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
3 sec/page
Fax memory
250 pages
Speed dialing
Yes
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
200 - 1000 pages per month
Maximum duty cycle *
20000 pages per month
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Paper handling
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Email protocols
SMTP
IP address filtering
Yes
Online services supported
Dropbox, Evernote, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Sound pressure level (printing)
58 dB
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
1.7 W
Power consumption (copying)
26 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android, Windows 10 Mobile, Windows RT, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
18.2" (463 mm)
Depth
15.3" (389 mm)
Height
12.6" (320 mm)
Weight
26.7 lbs (12.1 kg)
Packaging content
Drivers included
Yes
Bundled software
Quick Utility Toolbox IJ Network Device Setup Utility Easy-WebPrint EX
Other features
Paper weight
105 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:13:05
Uk has collected 1 expert review for Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-01 15:13:05
When Canon launched its range of MAXIFY inkjet all-in-ones, the company found itself a ready market among those who wanted a more business-focused device, but with better colour print than that offered by a regular small office/home office laser. The late...
Good Good-quality copies, Relatively low running costs, Reasonably quiet...
Bad No borderless photo print, No automatic paper type detection, No duplex scan...
Bottom line Canon's MAXIFY MB2755 is a fine SoHo all-in-one, offering a good feature set, reasonable speed and acceptable running costs. It's only a shame that it can't print borderless photos...
80%
Country Distributor
Deutschland 1 distributor(s)