location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S450270 art paper 1 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fine Art Cotton Smooth Bright 17" x 15m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450270
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946661216
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2022 20:34:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S450270 art paper 1 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Art paper
  • - 1 sheets
  • - 300 g/m²
  • - Smooth
  • - 1 pc(s)
Long product name Epson C13S450270 art paper 1 sheets :
The short editorial description of Epson C13S450270 art paper 1 sheets

Fine Art Cotton Smooth Bright 17" x 15m
More>>>
Epson C13S450270 art paper 1 sheets:
The official marketing text of Epson C13S450270 art paper 1 sheets as supplied by the manufacturer

Archival quality
Sourced from a renowned paper mill, this refined cotton fine art paper is created using high-quality raw materials, selected to produce a paper with excellent archival properties, resulting in prints that will be enjoyed for many years.

Exceptional colour and detail
Let the beauty of your photographic or fine art creation radiate with vivid rich colours and deep blacks, when you use our advanced UltraChrome inks with premium Fine Art Cotton Smooth Paper. This Fine Art Paper uses paper coating technology to ensure you can reproduce the widest colour gamut possible from our inks, while at the same time attaining perfect detail and smooth gradations in tone.

The complete solution
How do you achieve the best results with minimal fuss? By choosing products that have been developed to work together reliably. Giving you total peace of mind our papers, inks, printers, printheads and software are all tested to deliver optimum results.

Swift and streamlined set up
Our papers are included in Epson Surecolor SC-P printer drivers, so that you have all the settings ready to go, for fuss-free printing.

A finish to suit your needs
Whether it is a bright white smooth surface for photographic work, or a textured natural white surface for fine art reproduction, this range will suit the most demanding requirements.

Short summary description Epson C13S450270 art paper 1 sheets:
This short summary of the Epson C13S450270 art paper 1 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S450270, Matt, Art paper, 300 g/m², 1 sheets

Long summary description Epson C13S450270 art paper 1 sheets:
This is an auto-generated long summary of Epson C13S450270 art paper 1 sheets based on the first three specs of the first five spec groups.

Epson C13S450270. Type: Art paper, Sheets quantity: 1 sheets, Media weight: 300 g/m². Sheet width: 17" (43.2 cm), Roll width: 17" (43.2 cm), Roll length: 590.6" (15 m). Package width: 6.26" (159 mm), Package depth: 19.2" (487 mm), Package height: 6.3" (160 mm). Doesn't contain: Acid. Country of origin: United Kingdom

Features
Type *
Art paper
Sheets quantity *
1 sheets
Media weight
300 g/m²
Cover material
Cotton
Surface texture
Smooth
Printing media thickness
490 µm
Finish type
Matt
Print type
Inkjet
Printing media gloss level
95
Quantity per pack
1 pc(s)
Weight & dimensions
Sheet width
17" (43.2 cm)
Weight & dimensions
Roll width
17" (43.2 cm)
Roll length
590.6" (15 m)
Core diameter
3" (7.62 cm)
Packaging data
Package width
6.26" (159 mm)
Package depth
19.2" (487 mm)
Package height
6.3" (160 mm)
Package weight
6.13 lbs (2.78 kg)
Package type
Box
Sustainability
Doesn't contain
Acid
Logistics data
Country of origin
United Kingdom
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)