Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Desktop publishing
- - Academic
- - Box
- - 1 license(s)
Long product name Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s)
:
Publisher 2007. Academical Lisence. Norwegian
The short editorial description of Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s)
Publisher 2007. Academical Lisence. Norwegian
More>>>
Short summary description Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s):
This short summary of the Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Publisher 2007. Academical Lisence (NO), Desktop publishing, Academic, 1 license(s), Box, CD, 500 MB
Long summary description Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s):
This is an auto-generated long summary of Microsoft Publisher 2007. Academical Lisence (NO) Desktop publishing Academic 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Publisher 2007. Academical Lisence (NO). Type: Desktop publishing, License type: Academic, License quantity: 1 license(s). Media types supported: CD. Minimum storage drive space: 500 MB, Minimum RAM: 256 MB, Minimum processor: Intel Pentium 500 MHz. Platform: PC