Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Word processor (WP)
- - Box
- - Language version: Danish
- - 1 license(s)
Long product name Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish
:
Word 2007. Danish
The short editorial description of Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish
Word 2007. Danish
More>>>
Short summary description Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish:
This short summary of the Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Word 2007 (DK), Word processor (WP), 1 license(s), Box, Danish, CD, 500 MB
Long summary description Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish:
This is an auto-generated long summary of Microsoft Word 2007 (DK) Word processor (WP) 1 license(s) Danish based on the first three specs of the first five spec groups.
Microsoft Word 2007 (DK). Type: Word processor (WP), License quantity: 1 license(s), Software type: Box. Media types supported: CD. Minimum storage drive space: 500 MB, Minimum RAM: 256 MB, Minimum processor: Intel Pentium 500 MHz. Platform: PC