location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX HXS-HSEC2 audio splitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Pole to Dual 3.5mm PC Extension Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXS-HSEC2
Category: Audio Splitters Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2020 11:29:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX HXS-HSEC2 audio splitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2m Cable Length
  • - Compatible with Stereo Headsets with 3.5mm Plug
Long product name HyperX HXS-HSEC2 audio splitter Black :
The short editorial description of HyperX HXS-HSEC2 audio splitter Black

3.5 mm - 2 x 3.5 mm, F/M, 2 m
More>>>
Short summary description HyperX HXS-HSEC2 audio splitter Black:
This short summary of the HyperX HXS-HSEC2 audio splitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX HXS-HSEC2, Black, 3.5 mm, 2 x 3.5mm, Female, Male, 78.7" (2 m)

Long summary description HyperX HXS-HSEC2 audio splitter Black:
This is an auto-generated long summary of HyperX HXS-HSEC2 audio splitter Black based on the first three specs of the first five spec groups.

HyperX HXS-HSEC2. Product color: Black, Connector 1: 3.5 mm, Connector 2: 2 x 3.5mm. Cable length: 78.7" (2 m)

Brand Image Article code product Stock Price from
HyperX

HyperX HXS-HSEC1 audio splitter Black
(show image)
HXS-HSEC1 Dual 3.5mm PC Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)