Guarantee:
Comes with a Belkin 2-Year Warranty
Long product name Belkin BLUETOOTH USB ADAPTER interface cards/adapter
:
BLUETOOTH USB ADAPTER 10M RANGE NS (NMS)
The short editorial description of Belkin BLUETOOTH USB ADAPTER interface cards/adapter
BLUETOOTH USB ADAPTER 10M RANGE NS (NMS)
More>>>
Short summary description Belkin BLUETOOTH USB ADAPTER interface cards/adapter:
This short summary of the Belkin BLUETOOTH USB ADAPTER interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin BLUETOOTH USB ADAPTER, PC, Mac, Works with any device enabled with Bluetooth v1.1 technology., Microsoft Windows 98 SE, Me, 2000, and XP Mac OS X v10.2 and higher, USB
Long summary description Belkin BLUETOOTH USB ADAPTER interface cards/adapter:
This is an auto-generated long summary of Belkin BLUETOOTH USB ADAPTER interface cards/adapter based on the first three specs of the first five spec groups.
Belkin BLUETOOTH USB ADAPTER. Platform: PC, Mac, Minimum system requirements: Works with any device enabled with Bluetooth v1.1 technology., Compatible operating systems: Microsoft Windows 98 SE, Me, 2000, and XP Mac OS X v10.2 and higher