location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA D31696 backpack Black Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D31696
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31696
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158668740
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA D31696 backpack Black Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Manufactured out of 13 recycled PET bottles
  • - Lockable notebook compartment, surrounded by High-Density Foam (HDF) as protective padding
  • - Reliable fastening for devices thanks to the elastic notebook securing strap
  • - Spacious main compartment with padded compartment for tablets measuring up to 10.5"
  • - Expandable inner pocket with fastening strap for headphones
  • - Front pocket with functional compartments for smartphone, power bank, pens and other items
  • - Space-saving side pockets for an umbrella or water bottle
  • - Ergonomic back padding and comfortable shoulder straps
  • - Trolley fastening strap
Long product name DICOTA D31696 backpack Black Polyethylene terephthalate (PET) :
The short editorial description of DICOTA D31696 backpack Black Polyethylene terephthalate (PET)

Eco Backpack SCALE 15-17.3
More>>>
Short summary description DICOTA D31696 backpack Black Polyethylene terephthalate (PET):
This short summary of the DICOTA D31696 backpack Black Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA D31696, 17.3", Notebook compartment, Polyethylene terephthalate (PET)

Long summary description DICOTA D31696 backpack Black Polyethylene terephthalate (PET):
This is an auto-generated long summary of DICOTA D31696 backpack Black Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

DICOTA D31696. Product main color: Black, Coloration: Monochromatic, Maximum screen size: 17.3". Width: 13" (330 mm), Depth: 6.69" (170 mm), Height: 19.7" (500 mm). Material: Polyethylene terephthalate (PET)

Brand Image Article code product Stock Price from
DICOTA

DICOTA Plus SPIN backpack Black Polyester
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)
(show image)
D31637 Eco Backpack SELECT 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA PRO backpack Black Ethylene-vinyl acetate (EVA) foam, Memory foam, Polyester
(show image)
D30847 Backpack PRO 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)