location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV10KIL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV10KIL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304337942 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 10 kVA 10000 W
  • - Waveform: Sine
  • - Tower Black
Guarantee: 2 Years
Long product name APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W :
The short editorial description of APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

LCD Multi-function, 10.0kWatts / 10.0kVA, 230V, Hard Wire 3-wire, 600J, 76.5kg
More>>>
APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
The official marketing text of APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W as supplied by the manufacturer

SRV10KIL Features
APC Easy UPS On-Line SRV Ext. Runtime 10000VA 230V with External Battery Pack
High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions
Includes: CD with software, USB cable, User Manual

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS power overload or fault.
Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.
ECO Mode
Operating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection
EPO
Attach the device to an Emergency Power Off (EPO) system so that power can be turned off in an emergency situation.
Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.
LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.
Serial connectivity
Provides management of the UPS via a serial port.
USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Short summary description APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This short summary of the APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV10KIL, Double-conversion (Online), 10 kVA, 10000 W, Sine, 220 V, 240 V

Long summary description APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This is an auto-generated long summary of APC SRV10KIL uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W based on the first three specs of the first five spec groups.

APC SRV10KIL. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. Serial interface type: RS-232. Form factor: Tower, Product color: Black, Cooling type: Active. Width: 15" (380 mm), Depth: 19.1" (485 mm), Height: 14.5" (368 mm). Cables included: USB cable

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
10000 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
600 J
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Power protection features
Overload
Audible alarm(s)
Yes
Ports & interfaces
USB port
Yes
Serial interface
Yes
Serial interface type
RS-232
RS-232 ports
1
Emergency Power Off (EPO) connector
Yes
SmartSlot
Yes
Design
Form factor *
Tower
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Power, Status
Certification
CE, IEC 62040-1-1, IEC 62040-1-2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 581220.5" (0 - 14763 m)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
15" (380 mm)
Depth
19.1" (485 mm)
Height
14.5" (368 mm)
Weight
168.7 lbs (76.5 kg)
Package weight
181.9 lbs (82.5 kg)
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Brand Image Article code product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)